EN
  • EN
  • DE

TMP300AIDBVT

Part No TMP300AIDBVT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC RES-PROG TEMP SWITCH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Supply Voltage - Operating 1.8 V to 18 V
Operating Supply Current 110μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 141773-TMP300AIDBVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP300AIDBVT CAD Model

Description

Overview of Texas Instruments TMP300AIDBVT

The Texas Instruments TMP300AIDBVT is a highly precise, low-power temperature switch with an adjustable hysteresis. This advanced sensor is designed to meet the needs of a wide range of applications that require reliable temperature monitoring and control. Its compact SOT-23 package makes it ideal for space-constrained applications.

Key Features

  • Adjustable Temperature Range: The TMP300AIDBVT allows for the monitoring of temperatures from -40°C to +125°C, giving it the flexibility to be used in various environments and applications.
  • High Accuracy: With a temperature threshold accuracy of ±1°C, this temperature switch ensures precise temperature control and monitoring, which is critical in sensitive applications.
  • Low Power Consumption: The device operates with a very low quiescent current of typically 50 µA, making it suitable for battery-powered and energy-efficient systems.
  • Programmable Hysteresis: Hysteresis is programmable via an external resistor, which allows users to set the temperature window for the switching behavior according to their specific requirements.
  • Output Configuration: The TMP300AIDBVT features an open-drain output, providing the flexibility to interface with different logic levels and to connect multiple devices in a wired-OR configuration.

Applications

Due to its versatility and high performance, the TMP300AIDBVT can be used in a variety of applications, including:

  • System thermal management and protection
  • Battery-powered devices
  • Industrial equipment
  • Consumer electronics
  • Portable medical devices

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TMP300AIDBVT is built to meet high standards, ensuring stable and reliable operation in different conditions. Furthermore, Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the TMP300AIDBVT into your projects.

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the TMP300AIDBVT temperature switch from Texas Instruments offers a compact, accurate, and energy-efficient solution for your temperature sensing needs.

You May Also Be Interested in

Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $0.7729
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) Automotive 6-Pin SOT-23 T/R
Lowest to $4.4356
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Pin-Selectable Temperature Switches in SOT-23 | IC TEMP SENS TRIP PT PP SOT-23-6
Lowest to $1.6553
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $0.1404
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.7998
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N Tube / IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $61.5790
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1102
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-5
Lowest to $0.3178
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563 / Temp Sensor Digital 6-Pin SOT-563 T/R
Lowest to $0.3470

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9761 $59.8805
11+ $9.8266 $108.0926
16+ $9.5195 $152.3120
22+ $9.2124 $202.6728
29+ $8.9054 $258.2566
38+ $7.9841 $303.3958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess