EN
  • EN
  • DE

TMP6131DYAR

Part No TMP6131DYAR
Manufacturer Texas Instruments
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR  /  PTC Thermistor 10 kOhms SC-79, SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Mfr Texas Instruments
Package Tape & Reel
Resistance @ 25°C 10 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOT-5X3
Base Product Number TMP61
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 296-TMP6131DYARDKR,296-TMP6131DYARTR,296-TMP6131DYARCT
Standard Package 3,000
Win Source Part Number 994556-TMP6131DYAR
Ultra Librarian 3D Model Ultra Librarian TMP6131DYAR CAD Model

Description

Product Overview: TMP6131DYAR from Texas Instruments

The TMP6131DYAR is a state-of-the-art temperature sensor from the reputable electronics manufacturer, Texas Instruments. This precision sensor is designed to offer accurate temperature readings with a high degree of reliability, making it an ideal choice for a wide range of applications. Whether it's for industrial systems, consumer electronics, or automotive solutions, the TMP6131DYAR ensures that temperature monitoring is both efficient and precise.

Featuring a digital output with an I2C interface, this sensor allows for easy integration into existing systems, providing seamless communication with microcontrollers and other digital devices. The compact design of the TMP6131DYAR, encapsulated in a small surface-mount package, makes it a versatile option for space-constrained applications. Its low power consumption is another highlight, ensuring that the device can be used in power-sensitive scenarios without compromising on performance.

The TMP6131DYAR is characterized by its wide operating temperature range, which ensures functionality across various environmental conditions. This robustness, coupled with the sensor's fast response time, allows for real-time temperature monitoring and control. Texas Instruments’ commitment to quality is evident in the design of the TMP6131DYAR, with features that ensure long-term stability and accuracy.

Key Features:

  • High-precision temperature readings
  • Digital I2C interface for easy integration
  • Compact surface-mount package suitable for space-limited applications
  • Low power consumption for energy-efficient operation
  • Wide operating temperature range for versatile use
  • Fast response time for immediate temperature monitoring
  • Long-term stability and reliability

The TMP6131DYAR from Texas Instruments represents a perfect blend of advanced technology and practical design, making it a top choice for professionals seeking to incorporate accurate temperature sensing into their projects. With Texas Instruments' reputation for quality and performance, this product is set to be a reliable component in any temperature-sensitive application.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Lowest to $1.1348
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
895+ $0.1122 $100.4190
1,380+ $0.1087 $150.0060
1,905+ $0.1052 $200.4060
2,460+ $0.1017 $250.1820
3,290+ $0.0912 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,860 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess