EN
  • EN
  • DE

TPA3100D2PHP

Part No TPA3100D2PHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 21.8W D 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 21.8W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 083395-TPA3100D2PHP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3100D2PHP CAD Model

Description

The TPA3100D2PHP is a high-performance audio amplifier from Texas Instruments designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit is part of TI's extensive audio amplifier portfolio, which is renowned for providing efficient, powerful, and reliable sound solutions.

Key Features

  • High Efficiency: The TPA3100D2PHP features a Class-D operation that ensures high efficiency, making it ideal for portable and power-sensitive applications. This efficiency reduces heat dissipation and extends battery life in portable devices.
  • Output Power: It is capable of delivering up to 20 Watts per channel into an 8-ohm load, providing robust audio performance for its size and power consumption.
  • Audio Quality: With its advanced modulation techniques, the TPA3100D2PHP minimizes distortion and noise, offering a high-quality audio experience.
  • Thermal and Short-Circuit Protection: The amplifier includes built-in protection features that safeguard the device against thermal overload and short-circuit conditions, ensuring long-term reliability.
  • Flexibility: It offers flexible sound configuration with multiple gain settings, which can be adjusted to match the needs of various applications.

Applications

The TPA3100D2PHP is versatile and can be used in a range of products, including:

  • Home Theater Systems
  • Television Soundbars
  • Wireless Speakers
  • Portable Audio Docks
  • Hi-Fi Audio Systems

Technical Specifications

Some of the technical specifications of the TPA3100D2PHP include:

  • Supply Voltage Range: 10V to 26V
  • Signal-to-Noise Ratio (SNR): Greater than 100 dB
  • THD+N: Less than 0.1%
  • Integrated Pop-and-Click Suppression
  • Packaging: HTQFP (48)

Overall, the TPA3100D2PHP from Texas Instruments is a top choice for manufacturers and audio enthusiasts looking for a high-quality, efficient, and versatile audio amplification solution. Its combination of power, fidelity, and integrated features make it a standout component in any audio system design.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4627 $53.5524
24+ $4.1803 $100.3272
38+ $4.0391 $153.4858
54+ $3.7566 $202.8564
70+ $3.6154 $253.0780
87+ $3.4742 $302.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess