Products specifications

Mount Surface Mount
Number of Pins 413
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1224677-GET48NGBB22GVE
Categories Embedded - Microprocessors
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GET48NGBB22GVE CAD Model

Description

The AMD 1224677-GET48NGBB22GVE microprocessor is a high-performance chip that is ideal for embedded applications. Bold the product name (e.g., BAV99S,135 → 1224677-GET48NGBB22GVE) and manufacturer (e.g., Nexperia USA Inc. → AMD).

  • Number of Pins: 413
  • Mounting Type: Surface Mount
  • RoHS: Compliant
  • Supply and Demand Status: Limited
  • Popularity: Medium
  • Radiation Hardened: No

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1011PSN2HFB
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Need more? Email Us
ECAD model for P1024NSN5BFB
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023ASE7KNLB
NXP / Nexperia
IC MPU MPC83XX 266MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8347EVRADDB
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Need more? Email Us
ECAD model for P1015NXE5FFB
NXP / Nexperia
IC MPU QORIQ 600MHZ 525FCPBGA
Need more? Email Us
ECAD model for LS1022ASN7EKB
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 425TEPBGA1
Need more? Email Us
ECAD model for P1010PSN5HFA
NXP / Nexperia
IC MPU QORIQ 800MHZ 525FCPBGA
Need more? Email Us
ECAD model for LS1020AXE7HNB
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Need more? Email Us
ECAD model for P1016NXE5BFB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention