Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272877-TPS62202DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62202DBV CAD Model

Description

Product Overview: TPS62202DBV from Texas Instruments

The TPS62202DBV is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor solutions. This compact and versatile power management integrated circuit (PMIC) is designed to meet the power requirements of battery-powered and low-power applications. With its advanced features and high performance, the TPS62202DBV is an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • High Efficiency: The TPS62202DBV can achieve up to 95% efficiency, which significantly reduces heat generation and improves battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 1.2V to 6V, allowing for a high degree of flexibility to power various components within a system.
  • Low Dropout Operation: The device is capable of 100% duty cycle low dropout operation, ensuring a stable output even when the input voltage is close to the output voltage.
  • Small Package Size: The TPS62202DBV comes in a tiny SOT-23-5 package, making it perfect for space-constrained applications.
  • Power Save Mode: It features a power save mode that reduces quiescent current during light load conditions, further enhancing battery life.

Applications

The TPS62202DBV is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Mobile phones and PDAs
  • Digital cameras and audio players
  • Bluetooth headsets and accessories
  • Wearable technology

Technical Specifications

  • Input Voltage Range: 2.5V to 6V
  • Output Current: Up to 300mA
  • Switching Frequency: 1MHz typical
  • Quiescent Current: 15µA typical in power save mode
  • Temperature Range: -40°C to 85°C

With its impressive combination of high efficiency, flexible voltage options, and compact design, the TPS62202DBV from Texas Instruments stands out as a top-tier power management solution for modern electronic devices. Whether you are developing a new wearable gadget or optimizing the power system of a mobile device, the TPS62202DBV offers the reliability and performance you need.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 1.5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 1.8V 1.5A 20HTSSOP
Lowest to $15.0789
ECAD model for TPS75318QPWPREP
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $8.8510
ECAD model for SN65MLVD129DGGR
Micrel
3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL LOS
Need more? Email Us
ECAD model for sy88973v
Sipex Corporation
+5V Powered Multi-Channel RS-232 Drivers/Receivers
Need more? Email Us
ECAD model for SP234AEP
Renesas Electronics America
Low Noise, Low Power, Low Cost | IC DGTL POT 10KOHM 16TAP 8MSOP
Need more? Email Us
ECAD model for X9116WM8Z-2.7
Texas Instruments
DIGITAL SIGNAL PROCESSORS
Need more? Email Us
ECAD model for TMS320LC206PZA80
Texas Instruments
LinCMOSE MICROPOWER QUAD COMPARATORS
Need more? Email Us
ECAD model for TLC339IN
Renesas Electronics America
INTELLIGENT POWER DEVICE | POWER TRS2 IPD HSSOP HIGHT SIDE(
Lowest to $7.0069
ECAD model for UPD166025T1J-E1-AY
Texas Instruments
PMU for Processor Power | OTP SPIN FROM TPS65912X FAMILY
Lowest to $10.1742
ECAD model for TPS659127YFFR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1964 $53.8380
105+ $0.9817 $103.0785
160+ $0.9510 $152.1600
220+ $0.9204 $202.4880
285+ $0.8897 $253.5645
380+ $0.7976 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 45 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention