EN
  • EN
  • DE

TY232M

Part No TY232M
Manufacturer Thomas & Betts
Catalog Cable Ties and Cable Lacing
Description Cable Tie Nylon 6.6 50mm Natural 18lb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Body Material Nylon, Polyamide
Color Natural
Depth 2.18 mm
Length 203 mm
Material Nylon
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Cable
REACH SVHC No SVHC
RoHS Compliant
Width 2.286 mm
Wire/Cable Color Natural
Wire/Cable Diameter 50.8 mm
Win Source Part Number 1101670-TY232M
Categories Cable Ties and Cable Lacing
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TY232M CAD Model

Description

The Thomas & Betts TY232M is a cable tie made of nylon and polyamide.

  • Length: 203mm
  • Width: 2.286mm
  • Depth: 2.18mm
  • Suitable for: Cable ties and cable lacing applications
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • Approvals: CSA and UL approved
  • Color: Natural
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLK 250LBS 7.99' / Standard, Locking Black 28.00" (711.20mm) 0.495" (12.57mm) 250 lbs (113.40 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLK 175LBS 1.55' / Standard, Locking Black 5.20" (132.08mm) 0.380" (9.70mm) 175 lbs (79.40 kg)
Need more? Email Us
Panduit Corp
Kit; Cable Tie & Mount; Natural (Cable Tie) Nylon 6/6 (Cable Tie); Plastic (Box)
Need more? Email Us
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us
Panduit Corp
AERIAL SUPPORT TIE
Need more? Email Us
Union Semiconductor
Dual Channel ESD Protection Device
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Alpha Wire
LACING TAPE POLY RUBB/ELAST WHT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess