EN
  • EN
  • DE

TM1637

Part No TM1637
Manufacturer TM
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TM
Win Source Part Number 372127-TM1637
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM1637 CAD Model

Description

The TM1637 is a widely used LED Driver controller commonly employed for driving 4-digit 7-segment LED displays. It often comes in a compact module and communicates using a simple 2-wire interface, making it popular in DIY electronics, hobby projects, and embedded systems. This controller simplifies the process of displaying numerical or alphanumeric information.

Applications

  • Digital Clocks
  • Timers
  • Temperature Displays
  • Scoreboards
  • Voltmeter/Ammeter Displays

Features

  • 4-Digit Display Driver: Specifically designed to drive 4-digit 7-segment LED displays.
  • 2-Wire Interface: Uses a simple 2-wire interface (often referred to as CLK and DIO) for communication.
  • Adjustable Brightness: Supports multiple brightness levels for the LED display.
  • No external resistors needed (typically): The module often includes built-in current-limiting resistors for the LEDs.
  • Simple Command Set: Easy-to-understand command set for controlling the display.

Benefits

  • Easy to Use: Simple interface and command set make it easy to integrate into projects.
  • Compact Size: The module is typically small and easy to mount.
  • Low Pin Count: The 2-wire interface minimizes the number of pins required on the microcontroller.
  • Cost-Effective: The TM1637 module is generally inexpensive and readily available.
  • Brightness Control: Adjustable brightness levels allow for adapting the display to different lighting conditions.

Additional Details

The TM1637 typically operates at 5V. The 2-wire interface doesn't adhere to a standard protocol like I2C or SPI, so a dedicated library or custom code is usually needed to communicate with the module. The brightness is typically controlled by sending a command byte followed by the display data. The colon on the display can usually be controlled separately. The maximum current draw will depend on the specific LEDs used in the display module, but is typically in the range of 20-30mA per segment. A decoupling capacitor placed near the power pins of the TM1637 is recommended for stable operation. Different libraries may exist depending on the microcontroller being used, such as Arduino.

You May Also Be Interested in

Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
MikroElektronika
PRESSURE 10 CLICK
Need more? Email Us
Microchip Technology
ATECC608B TRUST PLATFORM KIT / ATECC608B Security Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
DFRobot
HEART RATE SENSOR
Need more? Email Us
Infineon Technologies
S2GO PRESSURE DPS368 / DPS368 Pressure Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1588 $50.0220
675+ $0.1488 $100.4400
1,045+ $0.1437 $150.1665
1,500+ $0.1337 $200.5500
1,945+ $0.1287 $250.3215
2,430+ $0.1236 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,263 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess