EN
  • EN
  • DE

TM1650

Part No TM1650
Manufacturer TM
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TM
Win Source Part Number 372132-TM1650
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM1650 CAD Model

Description

The TM1650 is a LED (Light Emitting Diode) driver control integrated circuit manufactured by (likely Titan Micro Electronics, often abbreviated as TM, though verification is difficult). It's commonly used to drive digital displays, such as those found in calculators, digital clocks, and other electronic devices. The TM1650 integrates the logic interface, LED driving circuits, and display functions, reducing external components and simplifying PCB layout.

Applications

  • Digital Clocks: Drives the LED segments to display the time.
  • Calculators: Controls the LED display showing numerical results and functions.
  • Electronic Scales: Displays the weight measurements.
  • Oven Control Panels: Shows the temperature and timer settings.
  • Air Conditioner Control Panels: Displays the temperature and other settings.

Features

  • LED Driver: Specifically designed to drive LED segments for digital displays.
  • Built-in Key Scanning Circuit: Eliminates the need for external key scanning components.
  • Adjustable Display Brightness: Allows for adjusting the brightness of the LED display.
  • Serial Interface: Communicates with a microcontroller through a simple serial interface.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Multiple Display Modes: Supports different display modes such as static and dynamic display.

Benefits

  • Simplified Design: Integrates multiple functions into a single chip, reducing the number of external components needed.
  • Reduced PCB Size: The integration of functions results in a smaller PCB footprint.
  • Lower Power Consumption: The low power consumption makes it suitable for battery-powered applications.
  • Easy to Interface: The simple serial interface makes it easy to connect to a microcontroller.
  • Flexible Display Options: Supports multiple display modes and adjustable brightness, allowing for flexible display options.

The TM1650 is a versatile and cost-effective solution for driving LED digital displays. Its integrated features and low power consumption make it suitable for a wide range of applications, especially those where space and power are limited. Its ease of use and flexibility make it a popular choice for designers of consumer electronics and other digital display-based products.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0440 $50.1600
2,765+ $0.0362 $100.0930
4,290+ $0.0350 $150.1500
5,900+ $0.0339 $200.0100
7,625+ $0.0328 $250.1000
10,205+ $0.0294 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,500 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess