EN
  • EN
  • DE

TTP229-BSF

Part No TTP229-BSF
Manufacturer Tontek
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tontek
Win Source Part Number 383274-TTP229-BSF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TTP229-BSF CAD Model

Description

The TTP229-BSF is a capacitive touch sensor IC designed for 16-key touch detection in matrix form. Manufactured by Tontek, this IC offers a versatile and efficient solution for implementing touch-sensitive interfaces in applications requiring a larger number of input keys. It features low power consumption, adjustable sensitivity, and a stable touch detection algorithm, making it suitable for a variety of consumer electronics, industrial control panels, and other human-machine interface devices.

Applications

  • Consumer Electronics
  • Touch Keyboards
  • Control Panels
  • Home Automation Systems
  • Gaming Devices

Features

  • 16-Key Touch Detection: Supports up to 16 touch keys in a matrix configuration.
  • Low Power Consumption: Designed for efficient power usage.
  • Adjustable Sensitivity: Allows for customization based on the application.
  • Stable Touch Detection: Provides consistent and reliable touch sensing.
  • Built-in Oscillator: No external oscillator components required.

Benefits

  • Efficient Key Input: Enables the creation of multi-key touch interfaces.
  • Reliable Performance: Provides stable and consistent touch detection.
  • Extended Battery Life: Low power consumption makes it suitable for battery-operated devices.
  • Simplified Design: Reduces the number of external components needed for a multi-key interface.
  • Durable and Long-lasting: Eliminates the wear and tear associated with mechanical buttons.

Additional Details

The TTP229-BSF IC is designed for ease of use, requiring minimal external components for operation. It features adjustable sensitivity settings and provides output signals that can be easily interfaced with microcontrollers and other digital logic devices. The matrix configuration reduces the number of I/O pins required compared to individual touch sensors, making it a space-efficient solution for multi-key applications. The IC's small size and low power consumption make it well-suited for portable and space-constrained designs. The TTP229-BSF is a versatile and cost-effective solution for adding comprehensive touch functionality to a wide range of electronic products.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Lowest to $26.8491
Broadcom Limited
Lowest to $15.3419
Mini-Circuits
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7223 $50.5610
170+ $0.5926 $100.7420
265+ $0.5741 $152.1365
360+ $0.5556 $200.0160
470+ $0.5371 $252.4370
625+ $0.4815 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,196 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess