Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408148-XC6401EE92DR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6401EE92DR CAD Model

Description

The XC6401EE92DR is a synchronous step-down DC-DC converter from Torex Semiconductor Ltd. It is engineered for applications where high efficiency and a small form factor are crucial. This converter uses a PWM/PFM control system, automatically switching between Pulse Width Modulation (PWM) for heavier loads and Pulse Frequency Modulation (PFM) for lighter loads. This adaptive control ensures optimum efficiency across a broad spectrum of load conditions.

Applications:

  • Wearable technology
  • Internet of Things (IoT) end-nodes
  • Handheld consumer electronics
  • Portable medical devices
  • Wireless sensor networks

Features:

  • Wide Input Voltage Range: Accepts a broad range of input voltages, offering design flexibility.
  • Fixed Output Voltage: Delivers a stable and pre-defined output voltage.
  • PWM/PFM Automatic Switching: Adapts seamlessly between PWM and PFM modes to optimize efficiency.
  • Low Quiescent Current Consumption: Minimizes battery drain during standby operation.
  • Over-Current Protection (OCP): Protects the converter from over-current conditions.
  • Short-Circuit Protection (SCP): Safeguards the device against damage due to short circuits.
  • Thermal Shutdown (TSD): Prevents overheating and potential damage to the converter.
  • Ultra-Small Packaging: Enables use in space-limited applications.

Benefits:

  • Prolonged Battery Life: The high-efficiency design maximizes battery usage in portable devices.
  • Miniaturized Design Footprint: The compact package allows for smaller and lighter product designs.
  • Consistent Output Performance: Provides a stable and reliable power supply.
  • Robust Protection Mechanisms: Enhances the reliability and lifespan of the device.
  • Simplified Implementation: Integrated features streamline the design and integration process.

Additional Details:

The XC6401EE92DR employs synchronous rectification, which replaces a traditional Schottky diode with a MOSFET to reduce conduction losses and boost overall efficiency. It also features internal phase compensation, removing the need for external components and simplifying the design. The specific output voltage for this model is 0.9V. This converter is available in a small DFN package, making it suitable for miniaturized applications.

You May Also Be Interested in

Protek Devices
Lowest to $0.3661
ECAD model for U0402FC24C-T710-2
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Atmel
Need more? Email Us
ECAD model for U2321B-AFPG3
Protek Devices
Need more? Email Us
ECAD model for U0404FC36C-T710-2
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.9020
ECAD model for U2GWJ44
ON Semiconductor
Lowest to $3.7657
ECAD model for U1620G
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.6557
ECAD model for U2640B
Toshiba Semiconductor and Storage
Lowest to $65.6438
ECAD model for U10JL2C48A(MDN-M,Q)

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention