EN
  • EN
  • DE

HN1B04FU-Y(TE85L,F)

Part No HN1B04FU-Y(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT26
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 753509-HN1B04FU-Y(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HN1B04FU-Y(TE85L,F) CAD Model

Description

The Toshiba HN1B04FU-Y(TE85L,F) is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power management applications. It features a low on-resistance (Rds(on)), which minimizes power loss and improves efficiency in switching circuits. This MOSFET is available in a small surface-mount package, making it suitable for space-constrained applications.

Applications

  • DC-DC converters
  • Load switches
  • Power management circuits in portable devices
  • Battery charging circuits

Features

  • P-channel MOSFET
  • Low on-resistance (Rds(on))
  • Surface-mount package
  • Low gate charge
  • High-speed switching

Benefits

  • Improved power efficiency due to low on-resistance.
  • Reduced power loss and heat generation.
  • Compact size for space-constrained applications.
  • Fast switching speed for efficient power conversion.

Technical Specifications

The HN1B04FU-Y(TE85L,F) has a drain-source voltage (Vds) rating of -30V and a drain current (Id) rating of -1.5A. The on-resistance (Rds(on)) is typically 145 mΩ at Vgs = -10V. It is packaged in a SOT-23F package. It is RoHS compliant. Designed for low voltage operation.

You May Also Be Interested in

Altera
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $4.5685
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess