EN
  • EN
  • DE

TSV0515D

Part No TSV0515D
Manufacturer TRACO Electronic AG
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TRACO Electronic AG
Win Source Part Number 1274890-TSV0515D
Manufacturer Homepage www.tracopower.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSV0515D CAD Model

Description

The TSV 0515D is a DC/DC converter manufactured by TRACO Electronic AG. It is a part of their TSV series, known for providing reliable and isolated power solutions in a compact package. These converters are designed to efficiently convert a DC voltage from one level to another while providing galvanic isolation between the input and output.

Applications

  • Industrial Automation: Powering sensors, actuators, and control systems.
  • Instrumentation: Supplying isolated power to measurement devices and data acquisition systems.
  • Medical Equipment: Providing safe and isolated power for patient monitoring and diagnostic devices.
  • Transportation: Powering onboard electronic systems in vehicles, trains, and aircraft.
  • Telecommunications: Supplying power to network infrastructure and communication equipment.

Features

  • Input Voltage Range: Typically designed to accept a specific DC voltage range, such as 4.5-9V DC.
  • Output Voltage: Provides a regulated 15V DC output.
  • Isolation Voltage: Offers galvanic isolation, often rated at 1500 VDC or higher, to protect sensitive circuits and personnel.
  • Efficiency: High efficiency, typically ranging from 70% to 85%, depending on the load.
  • Operating Temperature Range: Wide operating temperature range, such as -40°C to +85°C, making it suitable for harsh environments.
  • Short Circuit Protection: Built-in protection against short circuits to prevent damage to the converter and connected devices.
  • Overload Protection: Protects against excessive current draw.
  • Compact Size: Designed for space-constrained applications.
  • Industry Standard Pinout: Allows for easy integration into existing designs.

Benefits

  • Reliable Power Conversion: Provides stable and consistent power output for sensitive electronic components.
  • Galvanic Isolation: Protects circuits from voltage spikes and ground loops, improving system reliability and safety.
  • Wide Input Voltage Range: Offers flexibility in power supply options.
  • High Efficiency: Reduces power consumption and heat generation.
  • Robust Protection Features: Prevents damage from common electrical faults.
  • Easy Integration: Simplifies design and reduces time to market.

Additional Details

The TSV 0515D DC/DC converter is often available in a SIP (Single In-Line Package) or DIP (Dual In-Line Package) format for easy PCB mounting. It meets various industry standards for safety and EMC (Electromagnetic Compatibility). The specific isolation voltage, efficiency, and operating temperature range can vary slightly depending on the exact model and manufacturer specifications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess