EN
  • EN
  • DE

TML 20105C

Part No TML 20105C
Manufacturer Traco Power
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 20W / Enclosed AC DC Converters 1 Output 5V 90 ~ 264 VAC, 100 ~ 375 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Traco Power
Series TML (20W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 100 ~ 375 VDC
Voltage - Output 1 5V
Current - Output 1 4 A
Power (Watts) 20W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 84%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Dimension 3.78" L x 2.15" W x 1.09" H (96.0mm x 54.6mm x 27.7mm)
Approval Agency CB, CE, cURus
Minimum Load Required No
Base Product Number TML 20105
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Other Names TML 20105C-ND,1951-3153,TML20105C,TML20105C-ND
Standard Package 10
Win Source Part Number 1004632-TML 20105C
Ultra Librarian 3D Model Ultra Librarian TML 20105C CAD Model

Description

The TML 20105C is a 20W enclosed AC-DC converter that is designed for ITE (Commercial) applications.

  • Power: 20W
  • Application: ITE (Commercial)
  • Output: Adjustable
  • Input Voltage Range: 90-264VAC and 100-375VDC
  • Voltage Isolation: 3kV
  • Output Voltage: 5V
  • Current Output: 4A
  • Efficiency: 84%
  • Minimum Load: Not required
  • Mounting: Chassis-mountable
  • Temperature Range: -25°C to 70°C (with derating)
  • Package: Box
  • Dimensions: 3.78 inches (length), 2.15 inches (width), and 1.09 inches (height)
  • Approvals: CB, CE, and cURus approved
  • ROHS Compliance: ROHS3 compliant

You May Also Be Interested in

Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Delta Electronics
DC DC CONVERTER +/-12V 30W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Texas Instruments
HIGH-DENSITY, 36V, 0.8V-TO-16V O
Lowest to $13.6440
Cosel USA, Inc.
AC/DC CONVERTER 24V 3W
Lowest to $81.8181
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess