Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer TT Electronics/BI
Packaging Reel
Resistance 2 kOhms
Power (W) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 9
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Style SMD
Termination Style J Lead
Parts Dimension Rectangular - 0.190" x 0.138" Face x 0.209" H (4.83mm x 3.51mm x 5.31mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 729052-44WR2KLFT7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 44WR2KLFT7 CAD Model

Description

The 44WR2KLFT7 is a potentiometer variable resistor component from TT Electronics/BI.

  • Packaging: Reel
  • Termination Style: J lead
  • Mounting Style: SMD
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Number of Turns: 9
  • Adjustment Type: Top adjustment
  • Resistive Material: Cermet
  • Resistance: 2 kOhms
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bourns Inc.
TRIMMER 25K OHM 0.25W SMD
Need more? Email Us
ECAD model for 3214W-1-253E
Bourns Inc.
TRIMMER 5K OHM 0.5W PC PIN
Lowest to $0.8864
ECAD model for 3296Z-1-502LF
Vishay
TRIMMER 100K OHM 0.75W PC PIN / 100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18.0 Turn Side Adjustment
Need more? Email Us
ECAD model for M43P104KB40
Bourns Inc.
3362 - 1/4 ” Square Trimming Potentiometer | TRIMMER 200 OHM 0.5W PC PIN TOP
Lowest to $0.1259
ECAD model for 3362P-1-201
TT Electronics
TRIMMER 500K OHM 0.25W SMD
Need more? Email Us
ECAD model for 84WR500KLF
Bourns Inc.
TRIMMER 200 OHM 0.5W PC PIN
Lowest to $1.2838
ECAD model for 3296Z-1-201LF
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN / Res Cermet Trimmer 1M Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turns 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for RJR24FX105P
Bourns Inc.
TRIMMER 10K OHM 0.25W SMD
Lowest to $1.8025
ECAD model for 3314Z-1-103E
TT Electronics
TRIMMER 10K OHM 0.25W SMD
Need more? Email Us
ECAD model for 44JR10KLFT7

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3284 $66.5680
48+ $2.7321 $131.1408
74+ $2.6467 $195.8558
102+ $2.5613 $261.2526
131+ $2.4760 $324.3560
175+ $2.2198 $388.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,500 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention