EN
  • EN
  • DE

LTC4069EDC#TRMPBF

Part No LTC4069EDC#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 750mA 4.2V 6-Pin DFN EP T/R / IC CHARGER LI-ION 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 750mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783874-LTC4069EDC#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4069
Introduction Date November 17, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4069EDC#TRMPBF CAD Model

Description

Linear Technology's LTC4069EDC#TRMPBF - USB Power Manager with Integrated Li-Ion Charger

The LTC4069EDC#TRMPBF is a highly integrated power management and battery charger IC designed to simplify the charging and power regulation for portable USB-powered devices. Manufactured by Linear Technology, now part of Analog Devices, this compact and efficient solution is ideal for space-constrained applications such as personal media players, digital cameras, Bluetooth headsets, and other handheld devices.

This advanced chip features an automatic power path management system that seamlessly manages power distribution between the USB input, the battery, and the load. The LTC4069EDC#TRMPBF can charge a single-cell lithium-ion (Li-Ion) battery with a full range of current up to 950mA from a USB port or a wall adapter. The charging current is programmable via an external resistor, allowing for flexible design options to meet various battery capacities and charging profiles.

An important aspect of the LTC4069EDC#TRMPBF is its ability to operate efficiently with a very low dropout voltage, which is crucial for maximizing the usable battery life. The chip also incorporates a thermal regulation mechanism that protects the device and the battery by reducing the charge current during high temperature conditions.

Safety features are paramount in battery charging circuits, and the LTC4069EDC#TRMPBF does not disappoint. It includes automatic recharge, overvoltage protection, and a charge status output that can be used to drive an LED or communicate with a host processor. Additionally, the chip has a timer termination for the charge cycle, ensuring the battery does not overcharge, which could lead to reduced lifespan or potential safety hazards.

Packaged in a tiny 6-pin DFN package, the LTC4069EDC#TRMPBF is designed to occupy minimal board space while providing maximum functionality. Its small footprint, combined with a comprehensive feature set, makes it an excellent choice for designers looking to implement reliable and efficient power management solutions in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0375 $52.4875
31+ $3.3129 $102.6999
47+ $3.2093 $150.8371
65+ $3.1058 $201.8770
84+ $3.0023 $252.1932
112+ $2.6917 $301.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess