EN
  • EN
  • DE

LTC3110EUF#PBF

Part No LTC3110EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC REG BUCK BOOST ADJ 2A 24QFN / Conv DC-DC 1.71V to 5.25V Step Down/Step Up Single-Out 0.1V to 5.5V 2A 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Supercapacitor
Fault Protection Over Temperature, Over Voltage
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783230-LTC3110EUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3110
Introduction Date June 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3110EUF#PBF CAD Model

Description

Product Overview: LTC3110EUF#PBF

The LTC3110EUF#PBF is a versatile, bidirectional buck-boost supercapacitor charger and backup power controller integrated circuit (IC) from Linear Technology. It is designed to efficiently transfer power between a supercapacitor and a regulated output voltage, which can be used to power various electronic devices in the event of a primary power failure. This IC is housed in a compact 24-lead QFN package, making it suitable for space-constrained applications.

Key Features

  • Bidirectional Buck-Boost Energy Transfer: The LTC3110EUF#PBF can operate in both buck and boost modes, allowing for efficient power transfer from a supercapacitor to a load and vice versa.
  • Programmable Average Input Current: Users can set the average input current limit, which is useful for managing power from sources like solar panels or USB ports.
  • Wide Input and Output Voltage Range: It supports an input and output voltage range of 2.7V to 5.5V, making it versatile for various low-power applications.
  • Automatic Switchover to Backup Mode: In the event of a primary power failure, the LTC3110EUF#PBF automatically switches to backup mode, providing uninterrupted power to the load.
  • Low Quiescent Current: Its low quiescent current ensures minimal power loss when the device is in standby mode, which is critical for maximizing the efficiency of backup power solutions.

Applications

The LTC3110EUF#PBF is ideal for a wide range of applications, particularly where an uninterrupted power supply is crucial. These applications include:

  • Portable and handheld devices
  • Energy harvesting systems
  • Backup power for memory and RTC
  • Uninterruptible power supplies (UPS)
  • Wireless sensors and industrial controls

Quality and Reliability

Linear Technology is known for its high-quality products, and the LTC3110EUF#PBF is no exception. It is designed to meet stringent quality and reliability standards, ensuring stable and long-lasting performance in a variety of conditions. The QFN package also offers enhanced thermal performance, contributing to the device's overall reliability.

With its advanced features and robust design, the LTC3110EUF#PBF from Linear Technology is an excellent choice for designers looking for a reliable supercapacitor charging and power management solution.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9933 $55.9732
9+ $11.4817 $103.3353
14+ $11.1229 $155.7206
19+ $10.7641 $204.5179
25+ $10.4053 $260.1325
33+ $9.3289 $307.8537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess