Products specifications Report Issue?

Categories Resistors
Manufacturer TT Electronics/IRC
Packaging Reel - TR
Circuit Type Bussed
Resistance (Ohms) 10k
Tolerance ±2%
Number of Resistors 15
Number of Pins 16
Power Per Element 160mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height - Seated (Max) 0.090" (2.29mm)
Win Source Part Number 006356-628B103TR4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 628B103TR4 CAD Model

Description

Product Overview

The 628B103TR4 potentiometer is designed for applications needing dependable resistance management. It's constructed to integrate smoothly into a variety of circuit boards, offering precise control over electronic parameters.

Features and Benefits

  • High Precision: Enables detailed resistance tuning for accurate electronic control.
  • Dependable Build: Crafted for long-lasting, stable performance.
  • Compact Design: Fits effortlessly into compact or complex systems.

Applications/Projects

  • Light dimming circuits
  • Audio tone control circuits
  • Sensory device tweaking
  • Prototyping versatile electronic controls

The 628B103TR4 offers excellent adaptability and precision for any electronic project needing precise resistance adjustment.

You May Also Be Interested in

Vishay
RES ARRAY 4 RES 2K OHM 8SOIC
Need more? Email Us
ECAD model for ORNTA2001BT1
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
ECAD model for MPMA10015001AT5
Vishay
MPMT 1K 50K 0.1%ABS 0.05%RATIO T
Need more? Email Us
ECAD model for MPMT10015002ATS
Vishay
RES ARRAY 4 RES 47K OHM 1206
Need more? Email Us
ECAD model for ACASA470224702P100
Vishay
MPMT 1K 100K 0.1%ABS 0.05%RATIO
Need more? Email Us
ECAD model for MPMT10011003AT5
Vishay
MPMA 1K 10K 0.1%ABS 0.05%RATIO T
Need more? Email Us
ECAD model for MPMA10011002AT5
Vishay
ORNTA 10K 2K 0.1%ABS 0.05%RATIO
Need more? Email Us
ECAD model for ORNTA5-1T0
Vishay
RES ARRAY 8 RES 22 OHM 16SSOP
Need more? Email Us
ECAD model for VSSR1603220JUF
Panasonic
RES ARRAY 2 RES 2.2K OHM 0302
Need more? Email Us
ECAD model for EXB-14V222JX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9780 $58.6800
140+ $0.8025 $112.3500
220+ $0.7774 $171.0280
300+ $0.7523 $225.6900
390+ $0.7272 $283.6080
520+ $0.6520 $339.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention