Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer TT Electronics/Optek Technology
Status Active
Output Type Digital
Type Hall Effect Sensor
Actuator Material Ferrous Vane
Termination Style PC Pin
Frequency 200kHz
Supply Voltage - Operating 4.5 V to 24 V
Temperature Range - Operating -50°C to 150°C (TA)
Dimension Slotted Body
Win Source Part Number 041991-OHB900
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian OHB900 CAD Model

Description

The OHB900 is a Hall Effect Sensor manufactured by TT Electronics/Optek Technology. The supply and demand status is balanced.

  • This sensor is suitable for use in various electronic devices.
  • It is a high-performance sensor that is widely used in digital electronics.
  • The sensor can be used in a variety of applications, including automotive, industrial, and consumer electronics.
  • The OHB900 is a reliable and durable sensor that can provide excellent performance in various applications.
  • It has a temperature range of -50°C to 150°C and a supply voltage range of 4.5V to 24V.

You May Also Be Interested in

Honeywell
SENSOR VRS SINE WAVE CONNECTOR
Need more? Email Us
ECAD model for 3040A
Honeywell
SEN HALL EFFECT DIGI CABLE LEADS
Need more? Email Us
ECAD model for LCZ460-30
Honeywell
SENSOR VRS SINE WAVE WIRE LEADS
Need more? Email Us
ECAD model for 3090A35
QST
LGA-16(3x3) Linear, Compass (ICs)
Lowest to $2.5008
ECAD model for QMC5883L
Sony
BGA-88 Sensor Evaluation Boards RoHS
Lowest to $20.3932
ECAD model for IMX335LQN-C
Honeywell
SENSOR VRS SINE WAVE CONNECTOR
Need more? Email Us
ECAD model for 3030HTB
Honeywell
SENSOR VRS SINE WAVE WIRE LEADS
Need more? Email Us
ECAD model for 3050S10
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS
Need more? Email Us
ECAD model for 59025-010
Tane Alarm Products
.76\
Need more? Email Us
ECAD model for SD-70

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention