Products specifications

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr TT Electronics
Package Bulk
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 27mT Trip, 2.5mT Release
Test Condition -55°C ~ 125°C
Voltage - Supply 4.5V ~ 24V
Current - Supply (Max) 11mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case 3-SSIP
Base Product Number OMH3040
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 650274-OMH3040B
Ultra Librarian 3D Model Ultra Librarian OMH3040B CAD Model

Description

The 650274-OMH3040B is a magnetic sensor switch from TT Electronics.

  • Technology: Hall Effect
  • Switch Function: Unipolar
  • Test Condition: -55°C to 125°C
  • Polarity: South Pole
  • Current Supply: 11mA
  • Maximum Output Current: 25mA
  • Sensing Range: 27mT trip and 2.5mT release
  • Voltage Supply: 4.5V and 24V
  • Mounting: Through-hole
  • Package: 3-SSIP
  • Supplier Device Package: TO-92-3
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

ABLIC U.S.A. Inc.
MAGNETIC SWITCH OMNIPOLAR SNT-4A
Lowest to $1.2257
ECAD model for S-5716ACDH0-I4T1U
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $1.2059
ECAD model for DRV5013BCQDBZT
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.6963
ECAD model for DRV5013AGEDBZTQ1
Rohm Semiconductor
MAGNETIC SWITCH OMNIPOLAR HVSOF5
Lowest to $0.2342
ECAD model for BU52014HFV-TR
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.2680
ECAD model for TLE49614MXTSA1
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 3SIP
Need more? Email Us
ECAD model for A1103EUA-T
Infineon Technologies
Need more? Email Us
ECAD model for TLE4957CE6247HAMA1
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.7321
ECAD model for ATS137-WG-7-B
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Lowest to $1.0270
ECAD model for DRV5023AJQDBZTQ1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention