EN
  • EN
  • DE

DRV5023AJQDBZTQ1

Part No DRV5023AJQDBZTQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Status Active
Purpose Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range ±12mT Trip, ±1mT Release
Testing Conditions -40°C to 125°C
Supply Voltage - Operating 2.5 V to 38 V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 150°C (TA)
Win Source Part Number 1034127-DRV5023AJQDBZTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DRV5023AJQDBZTQ1 CAD Model

Description

DRV5023AJQDBZTQ1 Digital-Switch Hall Effect Sensor by Texas Instruments

The DRV5023AJQDBZTQ1 is a state-of-the-art digital-switch Hall effect sensor designed and manufactured by Texas Instruments (TI), tailored for the automotive industry and other applications requiring high reliability and precision. This magnetic sensor is based on TI's innovative technology that provides a solution for detecting magnetic flux density changes, making it an ideal choice for position sensing in a wide range of applications.

The sensor operates by detecting the presence or absence of a magnetic field and outputting a digital signal. It features a unipolar magnetic characteristic, which means it is activated by a south magnetic pole and is not affected by the north pole. This characteristic makes the DRV5023AJQDBZTQ1 highly versatile in its use, as it can be easily integrated into various designs without concern for the polarity of the activating magnet.

The DRV5023AJQDBZTQ1 comes in a small, leaded package that is easy to mount on a printed circuit board (PCB). Its robust design ensures a wide operating temperature range from -40°C to +125°C, making it suitable for harsh environmental conditions. Additionally, it boasts a fast power-on time and low power consumption, which is critical for battery-powered applications.

This sensor is designed with safety in mind, featuring reverse battery protection and output overvoltage protection. These features contribute to the DRV5023AJQDBZTQ1's compliance with the stringent automotive industry standards, including the AEC-Q100 qualification. Furthermore, it offers a chopper-stabilized design that provides stable operation over its full temperature range and minimizes the effects of temperature and stress on the sensor's performance.

Whether used for detecting the position of gears and levers, for speed and revolution sensing, or for proximity detection, the DRV5023AJQDBZTQ1 delivers reliable and consistent performance. Its digital output can be directly interfaced with microcontrollers, making it a convenient and straightforward component for system design. With its combination of features, the DRV5023AJQDBZTQ1 is a smart choice for designers looking for a high-quality, durable, and accurate magnetic sensor.

You May Also Be Interested in

Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3776 $55.1040
90+ $1.1304 $101.7360
140+ $1.0951 $153.3140
190+ $1.0597 $201.3430
245+ $1.0244 $250.9780
330+ $0.9184 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess