The AH3363Q-W-7 from Diodes Incorporated is a high-quality, unipolar Hall effect switch IC, specifically designed to meet the rigorous standards of automotive and industrial applications. This compact and efficient sensor is a crucial component in systems requiring precise position sensing and is ideal for a wide range of applications, including but not limited to, position and speed sensing in motors, flow meters, and linear actuators.
Key Features
- Unipolar Hall Effect Switch: The AH3363Q-W-7 operates with a magnetic field from a single pole, simplifying magnet selection and system design.
- High Sensitivity: Engineered for high magnetic sensitivity, this sensor ensures accurate detection and response to magnetic fields.
- Wide Operating Voltage Range: With an operating range of 3V to 28V, it accommodates a variety of power supplies and conditions.
- Robust Temperature Performance: The device functions over a broad temperature range from -40°C to +150°C, making it suitable for harsh environments.
- Automotive Qualified: Qualified to AEC-Q100 standards, the AH3363Q-W-7 is reliable for automotive applications, ensuring high durability and performance consistency.
- Chopper-Stabilized Design: This feature provides stable operation over the full temperature and voltage ranges, enhancing the reliability of the sensor.
- ESD Protection: Built-in ESD protection enhances the robustness of the sensor against electrostatic discharges.
Product Specifications
Parameter
Value
Part Number
AH3363Q-W-7
Operating Voltage (V)
3 to 28
Output Type
Open-Drain
Package
SC-59
Temperature Range (°C)
-40 to +150
Automotive Compliance
AEC-Q100
Whether you're designing automotive systems, industrial controls, or consumer electronics, the AH3363Q-W-7 Hall effect sensor from Diodes Incorporated offers the performance and reliability your applications demand. Its robust design and versatile features make it an excellent choice for your sensing solutions.