EN
  • EN
  • DE
  • IT

H101CBC-RP

Part No H101CBC-RP
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED CBI 3MM GRN/RED DIFF RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Wavelength - Peak 568nm, 625nm
Configuration Single
Current 30mA Green, 30mA Red
Millicandela Rating 30mcd Green, 30mcd Red
Viewing Angle 45°
Lens Type Diffused, White
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage Rating 2.1V Green, 2V Red
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1566956-H101CBC-RP
Ultra Librarian 3D Model Ultra Librarian H101CBC-RP CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
LED DOME 565NM GRN DIFF RA AXIAL / LED Uni-Color Green 565nm 2-Pin Bulk
Need more? Email Us
Dialight
LED CBI 3MM 3X1 RED/RED/YLW DIFF
Lowest to $5.8402
Lite-On Inc.
LED Light Bar Uni-Color Red 635nm 4-Pin SIP / LED LIGHT BAR RECT 1X1 HERED
Need more? Email Us
Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Fairchild/ON Semiconductor
LED LT BAR HI EFF RED 8LED DIP
Lowest to $9.5028
Visual Communications Company - VCC
LED RED RECTANG .725" HI ASSY
Lowest to $111.2962
Broadcom Limited
LED 5MM LC ALGAAS RED DIFF 65DEG
Lowest to $3.5176
Broadcom Limited
LIGHT BAR 0.8X0.4" YLW DUAL
Need more? Email Us
Bivar Inc.
LED ASSY RA 3MM GREEN DIFF / T-1 3Mm 90 Degree Single - Level LED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess