Products specifications

Category Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Mfr TT Electronics
Series Photologic®
Package Bulk
Product Status Obsolete
Sensing Method Optical Flag
Output Configuration NPN - Open Collector, Inverted
Mounting Type Through Hole
Current - Supply 5 mA
Voltage - Supply 4.5V ~ 16V
Response Time 30ns
Temperature Range - Operating -40°C ~ 100°C (TA)
Package / Case PCB Mount
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 929692-OPB688
Ultra Librarian 3D Model Ultra Librarian OPB688 CAD Model

Description

The 929692-OPB688 is a slot type photointerrupter with a logic output from TT Electronics.

  • Series: Photologic®
  • Response Time: 30ns
  • Current Supply: 5mA
  • Voltage Supply: 4.5V to 16V
  • Output Configuration: NPN - open collector, inverted
  • Sensing Method: optical flag
  • Mounting: through-hole
  • Package: PCB mount
  • Operating Temperature: -40°C to 100°C
  • Status: obsolete

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MODULE SLOT / Optical Sensor Through-Beam 0.197" (5mm) Module, Slotted
Lowest to $4.1452
ECAD model for EE-SX3163-P2
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
ECAD model for OPB980T55Z
Omron
OPTO SENSOR CLM 5MM SLOT NPN
Need more? Email Us
ECAD model for EE-SX673-WR 1M
Sharp Microelectronics
OPIC Photointerrupter with Connector | SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
ECAD model for GP1A05
Omron
OPTO SENSOR TSG NPN CONN
Lowest to $7.4753
ECAD model for EE-SX672-WR 1M
Omron
SENSOR OPTICAL 5MM PCB MOUNT
Lowest to $5.2735
ECAD model for EE-SX4081
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX772
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $2.6044
ECAD model for EE-SX3350
Sharp Microelectronics
Photointerrupter Transmissive 5mm Photologic, Pull up 5-Pin / PHOTOINTER OPIC SLOT 5.0MM PCB
Lowest to $7.4428
ECAD model for GP1A53HRJ00F

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention