Products specifications

Mounting SMD (SMT)
Case / Package BGA
Data Rate 1 Gbps
Interface PCIe
Maximum Operating Temperature 55 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.045 V
Number of Transceivers 1
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1062949-HL82571EBSLJAY
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HL82571EBSLJAY CAD Model

Description

The HL82571EBSLJAY is an Intel Gigabit Ethernet Controller. It is designed for high-performance server and embedded applications requiring reliable and fast network connectivity. The controller supports advanced features like TCP checksum offload, segmentation offload, and jumbo frames to improve network performance and reduce CPU utilization.

Applications:

  • Server motherboards
  • Embedded systems with network connectivity
  • Network interface cards (NICs)
  • Industrial PCs
  • Storage devices

Features:

  • Single-port Gigabit Ethernet controller
  • PCI Express (PCIe) interface
  • Supports 10/100/1000 Mbps data rates
  • TCP checksum offload
  • Segmentation offload (TSO, LSO)
  • Jumbo frames support
  • Wake-on-LAN (WoL) support
  • IEEE 802.3az Energy Efficient Ethernet (EEE)

Benefits:

  • Provides high-speed and reliable network connectivity.
  • Reduces CPU utilization with hardware offload capabilities.
  • Improves network performance with jumbo frame support.
  • Enables remote system management with Wake-on-LAN support.
  • Saves energy with Energy Efficient Ethernet technology.
  • Facilitates easy integration with standard PCIe interface.

Additional Details:

This Intel Gigabit Ethernet Controller is a highly integrated solution that combines a Gigabit MAC, PHY, and PCIe interface in a single chip. It supports advanced power management features to reduce power consumption in idle states. The HL82571EB offers robust performance and reliability, making it an excellent choice for demanding network applications. It supports various operating systems, ensuring compatibility with a wide range of platforms.

Interface: PCI Express (PCIe)

Data Rate: 10/100/1000 Mbps

Ports: Single Port

Features: TCP Checksum Offload, Segmentation Offload, Jumbo Frames

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver, 1-Trnsvr, CMOS, PBGA117
Lowest to $121.8321
ECAD model for 88E1111-B2-BAB1I000
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $21.0395
ECAD model for KSZ9896CTXC
Microchip Technology
10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Need more? Email Us
ECAD model for KSZ8041FTL-S
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $20.6711
ECAD model for VSC8502XML-03
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 196-Pin BGA T/R
Need more? Email Us
ECAD model for LU82551ERSL7G4
Intel
Ethernet ICs Controller IEEE 10/ 100/1000 Mbps QFN64
Lowest to $29.7710
ECAD model for WGI211AT SLJXZ
Intel
Sqfp 208 Chipset SL2P4
Need more? Email Us
ECAD model for SB82558BSL2P4
Microchip Technology
IC CONTROLLER ETHERNET 80LQFP / Ethernet Switch 10/100 Base-FX/T/TX PHY MII, RMII Interface 80-LQFP (10x10)
Lowest to $29.8125
ECAD model for KSZ8765CLXCC
Intel
IC Eth Ctrl Isa/pcmcia 160MQFP
Need more? Email Us
ECAD model for S82595FX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention