EN
  • EN
  • DE

LU82551ERSL7G4

Part No LU82551ERSL7G4
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 196-Pin BGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 600 mW
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 196
Operating Supply Current 155 mA
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1072990-LU82551ERSL7G4
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LU82551ERSL7G4 CAD Model

Description

The LU82551ERSL7G4 from Intel is an Ethernet interface.

  • Packaging: Tape and reel
  • Mounting: SMD (SMT)
  • Supply Voltage: 3.3 V
  • Number of Pins: 196
  • Supply Current: 155 mA
  • Maximum Operating Temperature: 85 °C
  • Maximum Power Dissipation: 600 mW
  • Minimum Supply Voltage: 3 V
  • Maximum Supply Voltage: 3.6 V
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Intel
10/100 Mbps Platform LAN Connect 3.3V PBGA-64 LEADED
Need more? Email Us
Intel
Niantic; Dual Port 10GIG Ethernet Mac
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-TQFP-EP (10x10)
Lowest to $12.5133
Microchip Technology
Ethernet ICs
Lowest to $52.9285
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $30.3591
Microchip Technology
IC ETHERNET CTLR 56VQFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-VQFN (8x8)
Need more? Email Us
Microchip Technology
USB 2.0 to 10/100 Ethernet Controller 10Mbps/100Mbps 3.3V 56-Pin VQFN T/R
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 85°C, VQFN-24, RoHS
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess