EN
  • EN
  • DE

KSZ8895RQXI

Part No KSZ8895RQXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 66
Win Source Part Number 1033046-KSZ8895RQXI
Ultra Librarian 3D Model Ultra Librarian KSZ8895RQXI CAD Model

Description

The Microchip Technology KSZ8895RQXI is a highly integrated, Layer 2 managed, five-port switch with numerous features tailored for embedded applications. It incorporates a switch engine, PHY transceivers, frame buffers, and a host of control interfaces into a single, compact package. This makes it an ideal solution for managing data traffic between multiple Ethernet devices.

Key Features:

  • Integrated Switching Engine: The KSZ8895RQXI contains a high-performance switching fabric that efficiently manages data traffic across its ports, ensuring reliable communication within your network.
  • PHY Transceivers: With built-in PHY transceivers for each of its five ports, this switch supports 10/100Mbps Ethernet speeds and is compliant with IEEE 802.3 standards.
  • QoS Support: Quality of Service (QoS) features allow for prioritization of traffic, which is crucial for ensuring that time-sensitive data such as voice and video are delivered efficiently.
  • Advanced Power Management: The device features energy-efficient technology that reduces power consumption based on detected link status and cable length, contributing to overall power savings.
  • VLAN Support: Virtual LAN (VLAN) capabilities offer network segmentation and improved security, essential for complex network infrastructures.
  • Robust Security Features: With support for network security features such as MAC address filtering and IEEE 802.1X port-based authentication, the KSZ8895RQXI helps protect your network from unauthorized access.

Applications:

The KSZ8895RQXI is versatile and can be used in a variety of applications, including:

  • Home Networking Equipment
  • Set-Top Boxes and Multimedia Devices
  • Industrial Control Systems
  • Network Printers and Servers
  • VoIP Phones and Gateways

With its compact QFP (Quad Flat Package) form factor, the KSZ8895RQXI is designed to fit into space-constrained environments while providing the robust features needed for managing network traffic. Whether you are designing a complex industrial network or a simple home setup, the Microchip Technology KSZ8895RQXI Ethernet switch provides a reliable foundation for your connectivity needs.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3591 $60.7182
5+ $24.9100 $124.5500
7+ $24.1316 $168.9212
9+ $23.3532 $210.1788
12+ $22.5747 $270.8964
15+ $20.2394 $303.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess