EN
  • EN
  • DE

LSF0204QPWRQ1

Part No LSF0204QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 4-BITS MULTI-VOLTAGE LEVEL TRANS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100MBd 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name LSF0204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51425-6, 296-51425-1, 296-51425-2, LSF0204QPWRQ1-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878261-LSF0204QPWRQ1
Ultra Librarian 3D Model Ultra Librarian LSF0204QPWRQ1 CAD Model

Description

The LSF0204QPWRQ1 is a cutting-edge multi-voltage level translator designed by Texas Instruments to provide seamless voltage level translation for mixed-voltage system environments. This device is particularly well-suited for applications that require interfacing between different logic levels ranging from 0.95V to 3.6V on the A side and 1.65V to 5.5V on the B side. Its flexibility makes it an ideal choice for a broad range of applications, including but not limited to automotive, industrial, and consumer electronics where multiple voltage domains coexist.

Constructed with a robust design, the LSF0204QPWRQ1 features four bidirectional channels, enabling simultaneous translation in both directions. Each channel is equipped with a one-shot pulse generator that ensures high-speed operation, making it perfect for interfacing with modern microcontrollers and peripherals that operate at different voltage levels.

The device boasts an auto-direction sensing feature, which eliminates the need for a direction control pin and simplifies the design for the user. This smart functionality allows the LSF0204QPWRQ1 to automatically adjust the direction of the data flow without additional input from the user, providing a hassle-free experience and reducing the complexity of the system design.

For enhanced protection, the LSF0204QPWRQ1 includes integrated pull-up and pull-down resistors on the I/O lines. This ensures that the lines are never left floating, which could otherwise lead to unpredictable behavior or increased power consumption. Additionally, the device is designed to be tolerant to over-voltage conditions, providing a robust solution for systems that may experience voltage spikes or transients.

With its wide operating temperature range, the LSF0204QPWRQ1 is suitable for harsh environments, making it a reliable choice for automotive applications that must meet stringent quality and reliability standards. Texas Instruments has packaged this advanced level translator in a compact, surface-mount QFN package, which is ideal for space-constrained applications.

In summary, the LSF0204QPWRQ1 from Texas Instruments is a versatile, high-performance level translator that provides a simple, effective solution for interfacing between different voltage domains. Its advanced features and robust design make it a top choice for engineers looking to simplify their mixed-voltage designs and ensure reliable operation across a variety of applications.

You May Also Be Interested in

Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1564 $52.0380
110+ $0.9489 $104.3790
165+ $0.9192 $151.6680
225+ $0.8896 $200.1600
295+ $0.8599 $253.6705
390+ $0.7710 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess