EN
  • EN
  • DE

AD9768JD

Part No AD9768JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 18SBDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD9768
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 5ns
Output Type Current - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Digital 4.5V, 4.75V
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-SBDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40339-AD9768JD
Ultra Librarian 3D Model Ultra Librarian AD9768JD CAD Model

Description

The AD9768JD is a high-performance, digital-to-analog converter (DAC) designed and manufactured by the renowned Analog Devices Inc., a leader in precision high-performance electronics. This particular model is part of their extensive range of DACs that cater to a wide array of applications, from telecommunications to medical equipment.

Key Features

  • High Resolution: The AD9768JD boasts an impressive 8-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • High-Speed Performance: With a conversion rate that is among the fastest in its class, this DAC is ideal for applications requiring rapid data processing and real-time performance.
  • Dual Output Channels: The device includes two DAC outputs, allowing for simultaneous dual-signal processing and expanded functionality.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9768JD minimizes energy usage, making it suitable for portable and battery-operated devices.
  • Versatile Interface: The interface is compatible with a variety of digital signal processors (DSPs) and microcontrollers, ensuring easy integration into existing systems.

Applications

The AD9768JD is versatile enough to be used in a multitude of applications, including:

  • Wireless and wired communications
  • Base station infrastructure
  • Instrumentation and control systems
  • Professional audio and video equipment
  • Medical imaging systems

Technical Specifications

Parameter Value
Resolution 8-Bit
Max Sample Rate Dependent on specific model
Output Type Dual
Interface Type Digital
Supply Voltage Varies with application

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The AD9768JD is built with this commitment in mind, ensuring that it meets the rigorous demands of the industries it serves. With robust construction and tested performance, this DAC is a reliable choice for designers and engineers looking for top-tier conversion accuracy and speed.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess