EN
  • EN
  • DE

T1-6T-KK81+

Part No T1-6T-KK81+
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 351224-T1-6T-KK81+
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency Range 15kHz ~ 300MHz
Impedance - Unbalanced/Balanced 1:1
Insertion Loss (Max) 3.0dB
Package / Case 6-SMD, Gull Wing
Mounting Type Surface Mount;5;9;7;10;8;3;4;2;1;535;118;5328;3774;1902;712;5073;1465;3157;490;10;3985;553;2312;3442;1568;497;408;4816;587;445;15;1173;1292;732;818;0;47458;14285;95126;65550;14287;13630;7718;5343;38041;14290;38040;14291;1196;1653;14292;82;16386;14294;14295;14296;14297;14302;112809;7190;112810;91049;5770;58;3796;3736;11306;14300;89879;89880;89881;63709;56764;36963;36965;36009;90905;18837;77592;10602;35325;23242;98089;32755;63129;111078;62;3;2;243;804;1;17;6;0;7;1;39499;39502;39505;505554;822150;768072;495577;494617;73465;790573;73467;495576;790961;142972;142977;142979;495583;184015;791042;184021;184029;238041;238050;697477;273802;768073;495582;68744;68753;790986;495591;100281;495573;100286;467963;495600;140368;494628;494618;494615;492904;182225;182235;182239;494611;494636;495589;467156;495575;236701;494637;236704;494604;495603;236710;466605;494620;495593;495597;255834;494602;494626;286209;120564;120566;467092;120569;120576;495599;120590;120592;494621;120597;467090;48572;495588;494609;494632;467094;467961;168347;495586;467088;495606;168351;126825;128570;131808;756699;202189;202190;202192;467965;495601;500865;208381;208383;248707;248708;248710;248711;248715;248716;248717;248718;248720;494599;248726;248733;248734;500864;248740;248749;754095;467962;495596;495605;494613;73723;494633;73724;73726;73735;494598;73747;73750;73755;467059;73758;495662;89038;494627;463500;494603;143255;143262;143264;143266;790491;494614;495578;184231;184238;184240;494601;467964;214895;214898;214915;222108;222109;222113;223351;494634;494623;238249;238251;238253;238257;677956;238274;238290;273878;287371;68985;69010;798844;69016;494619;90091;105876;111283;494612;140514;140525;494608;798843;494600;494629;182375;182376;494607;193029;193033;494630;213336;213338;213341;495574;213346;213365;217466;218551;218671;218672;218793;218840;222766;223899;223904;223908;223911;223913;236870;236872;236875;236877;236878;255924;255925;255929;727927;457950;259259;259260;494624;495584;264326;494635;264957;495607;266020;266024;722633;266144;266146;273013;273015;273016;273023;273032;273033;494638;273052;494605;630806;839127;677957;277834;279089;279332;279333;279334;280478;286293;286294;286302;768274;288758;288763;288778;290823;291031;291682;291784;291785;291786;291810;291812;291816;291866;291950;291989;292838;292846;483002;293106;492898;299192;299199;299201;495598;299443;300865;467511;302261;839126;120177;45625;48484;727926;494625;50983;494597;52894;55195;55196;837069;495585;831538;57501;57506;57509;57511;495579;59289;59290;59293;59298;59301;58167;58168;58170;58172;499722;60988;60993;60999;59770;499471;59772;60360;62782;61859;492911;61860;168030;168035;168045;168048;125118;125123;125126;124177;694516;768273;126772;128514;128516;128520;128522;128523;128536;128539;492859;128543;128276;129964;129965;129966;129997;130010;130012;657619;129049;131688;462855;495602;136052;694513;494616;202010;202014;171916;171917;171919;171923;694514;698110;172957;495595;694511;174009;174012;463332;494622;468746;503560;174998;175000;175001;175002;694512;494631;694517;492906;208318;503561;495590;495581;839128;210712;211392;211393;211394;211397;211399;211400;703962;694515;248476;230610;230634;230636;230641;495594;694510;494606;234940;732261;756700;305074;756698;73373;87102;82679;110118;1;63478;829253;719497;736271;63520;63521;63541;467974;63581;63587;63596;727928;829250;63622;831536;63651;791043;63662;727929;63685;63688;53360;467975;137551;829252;180407;180413;829251;831537;211518;494732;494729;137845;477885;494731;235440;235432;688147;235433;235434;798845;235435;235437;235438;235439;238650;276939;826509;276940;276941;276943;67300;1;101491;38829;14146;467966;25362;494643;63708;467971;49105;767303;59694;137613;124005;495608;127268;128926;467969;180431;46
Ultra Librarian 3D Model Ultra Librarian T1-6T-KK81+ CAD Model

Description

The T1-6T-KK81+ is a wideband transmission line transformer from Mini-Circuits, designed for impedance matching and signal isolation across a broad frequency range. This transformer is built using Mini-Circuits' robust construction techniques, ensuring reliable performance in demanding applications.

Applications

  • Balancing unbalanced signals: Used in circuits where a balanced signal needs to be converted to an unbalanced signal or vice versa.
  • Impedance matching: Optimizes signal transfer between circuits with different impedance levels.
  • RF and microwave transceivers: Found in the transmit and receive paths of radio frequency (RF) and microwave communication systems.
  • CATV and broadband amplifiers: Improves the performance of cable television (CATV) and other broadband amplifier circuits.
  • Test and measurement equipment: Utilized in signal generators, spectrum analyzers, and network analyzers.

Features

  • Wideband Frequency Range: Operates effectively over a broad range of frequencies, enabling versatility in application.
  • Excellent Impedance Matching: Provides optimal signal transfer with minimal signal loss.
  • Low Insertion Loss: Minimizes signal attenuation through the transformer.
  • High Isolation: Offers excellent isolation between input and output ports, reducing unwanted signal interference.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly on printed circuit boards (PCBs).
  • Miniature Size: Compact design allows for high-density circuit layouts.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive for environmental safety.

Benefits

  • Improved Signal Integrity: Ensures cleaner signal transmission and reception, reducing errors and improving overall system performance.
  • Enhanced System Efficiency: Optimizes power transfer, reducing wasted energy and improving the efficiency of the overall circuit.
  • Reduced Noise: Provides excellent isolation to minimize noise and interference, leading to a clearer signal.
  • Simplified Circuit Design: Facilitates easier impedance matching and balancing, simplifying the circuit design process.
  • Reliable Performance: Built with high-quality materials and robust construction to ensure consistent and reliable performance.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details

The T1-6T-KK81+ typically handles input power levels suitable for small signal applications. Its compact size and SMT compatibility make it ideal for automated assembly processes. The specific impedance ratio of this transformer should be verified from the manufacturer's datasheet for precise circuit design.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9144 $63.6576
8+ $13.0580 $104.4640
12+ $12.6499 $151.7988
17+ $12.2418 $208.1106
22+ $11.8338 $260.3436
29+ $10.6096 $307.6784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,672 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess