EN
  • EN
  • DE

WS128K32N-20H1C

Part No WS128K32N-20H1C
Manufacturer Microchip Technology
Catalog RAM
Description SRAM Module Asynchronous 4Mbit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Data Bus Width 32 b
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 66
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1104840-WS128K32N-20H1C
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS128K32N-20H1C CAD Model

Description

Microchip Technology's WS128K32N-20H1C SRAM

The WS128K32N-20H1C is a high-performance, 128K x 32-bit static random-access memory (SRAM) module developed by Microchip Technology. This SRAM product is designed to provide fast access times and high data reliability for a wide range of applications, including telecommunications, computing, industrial, and automotive systems.

With a 32-bit data word length, the WS128K32N-20H1C offers a substantial data bus for efficient handling of large data sets, making it an ideal choice for systems that require rapid data processing and storage. The memory module operates at a speed of 20ns, which ensures quick data retrieval, thereby enhancing the overall performance of the system it is integrated into.

Key Features:

  • Memory Size: 4Mbit (128K x 32)
  • Access Time: 20ns, providing swift read/write operations
  • Package Type: Housed in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which offers robustness and ease of mounting on printed circuit boards.
  • Operating Temperature: This device is specified for an industrial temperature range, ensuring reliable operation in extreme conditions.
  • Single 5V Power Supply: Simplifies power management in embedded systems.
  • Low Power Consumption: Features like CMOS technology contribute to low power consumption, making it suitable for power-sensitive applications.

The WS128K32N-20H1C also includes additional functionalities such as automatic power-down when deselected, which helps in conserving power when the memory is not in active use. Its easy-to-use asynchronous interface ensures compatibility with a wide range of microprocessors and microcontrollers, providing designers with flexibility in system architecture.

Microchip Technology's commitment to quality and reliability is evident in the WS128K32N-20H1C SRAM, making it a trusted choice for engineers and designers looking for a memory solution that delivers both performance and durability. Whether you're developing advanced communication systems or high-speed computing platforms, the WS128K32N-20H1C is engineered to meet the rigorous demands of today's cutting-edge electronic applications.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip DDR SDRAM 128M-Bit 8Mx16 2.5V 66-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mb (16M x 16) Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $8.1612
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 16Mx18 1.8V 144-Pin UBGA T/R
Lowest to $14.6893
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess