EN
  • EN
  • DE

CAT24C512XI-T2

Part No CAT24C512XI-T2
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 512KBIT I2C 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24C512
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 576244-CAT24C512XI-T2
Ultra Librarian 3D Model Ultra Librarian CAT24C512XI-T2 CAD Model

Description

ON Semiconductor CAT24C512XI-T2 EEPROM

The CAT24C512XI-T2 is a high-performance, 512-kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor. This integrated circuit is designed to provide a flexible and durable storage solution for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and medical devices. Its robust design ensures data integrity and reliability in various operating conditions.

Key Features

  • Memory Size: The device offers a substantial 512 Kbit (64 K x 8) memory capacity, allowing ample space for user data storage.
  • Interface: It utilizes a fast I²C serial interface for communication, with a maximum clock frequency of 1 MHz, ensuring quick data access and programming.
  • Operating Voltage: The EEPROM operates over a wide voltage range of 2.5V to 5.5V, making it suitable for various power supply conditions and compatible with many microcontrollers.
  • Write Cycle Time: The device boasts a write cycle time of 5 ms (typical), enabling efficient data handling and rapid updates.
  • Endurance: It has a high data retention period, with the capability to withstand one million write cycles and a data retention of 100 years, ensuring the longevity of stored information.
  • Package: The CAT24C512XI-T2 comes in a compact 8-lead TSSOP package, which is ideal for space-constrained applications.

Applications

The versatility of the CAT24C512XI-T2 EEPROM allows it to be used in various applications that require non-volatile memory storage. Some typical applications include:

  • Data storage for personal electronics like MP3 players and digital cameras
  • Configuration and calibration data storage for automotive systems
  • Parameter storage for industrial automation systems
  • Medical device data logging and user settings

ON Semiconductor's commitment to quality ensures that the CAT24C512XI-T2 EEPROM meets the highest standards of performance and reliability. Its low-power consumption and small form factor make it an excellent choice for designers looking to enhance their systems with a dependable memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2016 $54.0720
105+ $0.9860 $103.5300
160+ $0.9552 $152.8320
220+ $0.9243 $203.3460
280+ $0.8935 $250.1800
375+ $0.8011 $300.4125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess