EN
  • EN
  • DE

MT41J256M16HA-107G:E

Part No MT41J256M16HA-107G:E
Manufacturer Micron Technology Inc.
Catalog RAM
Description 256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Lead Free Yes
Operating Supply Voltage 1.5 V
RoHS Compliant
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080859-MT41J256M16HA-107G:E
Ultra Librarian 3D Model Ultra Librarian MT41J256M16HA-107G:E CAD Model

Description

The MT41J256M16HA-107G:E is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It is designed for use in a variety of applications that require high-speed and high-density memory. This particular part number represents a 4Gb (256Mb x 16) DDR3 SDRAM device with a speed grade of 107, indicating a data rate of 1866 Mbps. It offers a balance of performance, power efficiency, and cost, making it a popular choice for many applications.

Applications

  • Desktop PCs
  • Laptop computers
  • Servers
  • Networking equipment
  • Graphics cards
  • Embedded systems

Features

  • DDR3 technology
  • 4Gb (256Mb x 16) density
  • Data rate of 1866 Mbps
  • Low voltage operation (typically 1.5V)
  • 8 internal banks
  • Write leveling

Benefits

  • Improved system performance due to faster memory access
  • Increased memory capacity for demanding applications
  • Reduced power consumption compared to older DDR technologies
  • Enhanced signal integrity and reliability
  • Cost-effective memory solution

Additional Details

The MT41J256M16HA-107G:E is a JEDEC-compliant DDR3 SDRAM device, ensuring compatibility with a wide range of systems and platforms. It supports various DDR3 features, such as write leveling and 8 internal banks, which enhance signal integrity and performance. The low voltage operation (typically 1.5V) contributes to reduced power consumption and heat dissipation. Micron Technology is a well-established memory manufacturer known for its high-quality and reliable products. Engineers and designers should refer to the official Micron datasheet for detailed specifications, timing parameters, and application notes. Proper termination and layout techniques are essential for achieving optimal performance and stability with DDR3 SDRAM devices.

The `:E` suffix in the part number may indicate a specific revision or packaging option. It's important to consult the datasheet to understand the exact meaning of this suffix.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
NXP / Nexperia
256 X 8 Standard SRAM PDIP8
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $10.6831
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
IC DRAM 8GBIT PARALLEL 168VFBGA / SDRAM - Mobile LPDDR Memory IC 8Gb (256M x 32) Parallel 200 MHz 5 ns 168-VFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60VFBGA / SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166 MHz 5 ns 60-VFBGA (8x9)
Lowest to $8.4049

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess