EN
  • EN
  • DE

PCF8570PN

Part No PCF8570PN
Manufacturer NXP / Nexperia
Catalog RAM
Description 256 X 8 Standard SRAM PDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Win Source Part Number 1084339-PCF8570PN
Categories RAM
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8570PN CAD Model

Description

Introducing the PCF8570PN from NXP

The PCF8570PN is a state-of-the-art static RAM device designed by NXP Semiconductors, a leader in innovative, high-performance semiconductor solutions. This memory chip offers a robust storage solution for a wide range of applications, making it an ideal choice for designers and engineers looking to enhance their systems with reliable data storage capabilities.

The PCF8570PN boasts a 256 x 8-bit static RAM configuration, allowing for a substantial amount of data to be stored and accessed quickly and efficiently. This makes it perfect for use in systems that require fast access to lookup tables, buffer storage, or any other data that needs to be retrieved without delay.

One of the key features of the PCF8570PN is its I²C-bus interface, which enables easy integration into most microcontroller-based systems. This interface is not only widely used but also supports serial, 8-bit oriented, bidirectional data transfers, ensuring compatibility with a broad array of existing designs and future projects.

Furthermore, the device operates across a wide voltage range from 2.5V to 6V, allowing for flexibility in different system power environments. This versatility is especially beneficial for battery-operated devices where power consumption is a critical aspect of the design.

The PCF8570PN also includes additional features such as:

  • Low power consumption - Making it suitable for battery-powered applications where energy efficiency is paramount.
  • Byte and Page Write modes - To accommodate various data transfer requirements, enhancing the overall flexibility of the device.
  • Automatic word address incrementing - Simplifying the process of writing sequences of data to the memory.

Designed with reliability in mind, the PCF8570PN is packaged in a SO8 format, ensuring a compact footprint for space-constrained applications. Its robustness and ease of use make it an excellent choice for a multitude of applications including, but not limited to, personal computing devices, industrial control systems, and telecommunications infrastructure.

Overall, the PCF8570PN from NXP represents a versatile and reliable memory solution that can meet the demands of modern electronic systems, providing designers with the performance and flexibility needed to create innovative products.

You May Also Be Interested in

IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Cypress Semiconductor Corp
IC PSRAM 128MBIT PARALLEL 24FBGA / PSRAM (Pseudo SRAM) Memory IC 128Mb (16M x 8) Parallel 100 MHz 40 ns 24-FBGA (6x8)
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess