EN
  • EN
  • DE

PM5451A-FEI

Part No PM5451A-FEI
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Base Product Number PM5451
Standard Package 21 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1030072-PM5451A-FEI
Ultra Librarian 3D Model Ultra Librarian PM5451A-FEI CAD Model

Description

The PM5451A-FEI is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to cater to the demanding needs of modern electronics, offering a blend of performance, efficiency, and reliability. It is an ideal choice for designers and engineers looking to incorporate advanced features into their applications while maintaining a competitive edge in the market.

Key Features

  • High Integration: The PM5451A-FEI integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficient: With its focus on low-power operation, this product helps in designing energy-efficient solutions, contributing to longer battery life in portable devices and reduced power consumption in stationary applications.
  • Robust Performance: Engineered to deliver consistent performance across a range of conditions, the PM5451A-FEI is suitable for use in environments that demand stability and resilience.
  • Flexibility: The versatile nature of this component makes it suitable for a wide array of applications, from industrial automation to consumer electronics, offering designers the flexibility to innovate without constraints.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronic Devices
  • Internet of Things (IoT) Devices
  • Wearable Technology

Technical Specifications

The PM5451A-FEI is built with advanced semiconductor technology, ensuring high-speed operation and compatibility with modern digital systems. It features a robust package that can withstand harsh conditions and a range of temperatures, making it a reliable choice for outdoor or industrial applications.

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The PM5451A-FEI is manufactured under stringent quality control measures, ensuring that each product meets the rigorous requirements of the electronics industry. With Microchip's reputation for excellence, customers can trust the PM5451A-FEI for their critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $292.1642 $292.1642
2+ $261.9403 $523.8806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,481 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess