EN
  • EN
  • DE

ADG658TRUZ-EP

Part No ADG658TRUZ-EP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8:1 MUX 16TSSOP  /  1 Circuit IC Switch 8:1 75Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Number of Circuits 1
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 115ns, 45ns
-3db Bandwidth 210MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 4pF, 28pF
Current - Leakage (IS(off)) (Max) 200pA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG658
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADG658TRUZ-EP,505-ADG658TRUZ-EP,ADG658TRUZ-EP-ND
Standard Package 96
Win Source Part Number 1224251-ADG658TRUZ-EP
Ultra Librarian 3D Model Ultra Librarian ADG658TRUZ-EP CAD Model

Description

Introducing the ADG658TRUZ-EP from Analog Devices Inc.

The ADG658TRUZ-EP is a robust, high-performance analog multiplexer from Analog Devices Inc., engineered to meet the rigorous standards of extended industrial applications. This precision analog IC is a part of the Enhanced Products (EP) range, designed to cater to the demanding requirements of military, aerospace, and other high-reliability industries.

Featuring a dual 4:1 multiplexer configuration, the ADG658TRUZ-EP allows for precise signal routing within electronic systems. Its exceptional signal integrity is maintained through a wide signal range, which is compatible with various high-speed data-acquisition systems and control applications.

The device operates over a broad power supply range of ±5 V to ±15 V or a single supply of 10 V to 30 V, providing design flexibility for multiple system architectures. This versatility, combined with a low on-resistance (R<sub>ON) and low R<sub>ON flatness, ensures minimal signal distortion and attenuation, making it suitable for high-accuracy analog signal switching.

With an extended temperature range of -55°C to +125°C, the ADG658TRUZ-EP is built to withstand extreme environmental conditions, ensuring reliability and performance stability. Its high electrostatic discharge (ESD) protection further enhances its robustness, making it an ideal choice for applications where reliability is paramount.

The device is packaged in a compact TSSOP-16 package, which allows for efficient use of board space without compromising on performance. Its lead-free and RoHS-compliant design underscores Analog Devices Inc.'s commitment to environmental sustainability.

Key features of the ADG658TRUZ-EP include:

  • Dual 4:1 multiplexer configuration
  • Wide operating voltage range (±5 V to ±15 V, or 10 V to 30 V)
  • Extended temperature range (-55°C to +125°C)
  • Low on-resistance and flatness
  • High ESD protection
  • Compact TSSOP-16 package
  • Lead-free and RoHS compliant

Whether you are designing mission-critical systems for aerospace, military, or industrial applications, the ADG658TRUZ-EP from Analog Devices Inc. delivers the performance and reliability you need. Its precision, durability, and flexibility make it an essential component for any high-reliability analog signal switching application.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9023 $62.3161
16+ $7.3045 $116.8720
25+ $7.0762 $176.9050
34+ $6.8480 $232.8320
44+ $6.6197 $291.2668
59+ $5.9349 $350.1591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,495 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess