EN
  • EN
  • DE

AD9889ABBCZ-80

Part No AD9889ABBCZ-80
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC VIDEO HDMI/DVI TRANS 76CSPBGA  /  Video Transmitter IC I²C CEA-861B, DVI 1.0, HDCP 1.1, HDMI 1.2a, ITU656 76-CSPBGA (6x6) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Function Transmitter
Applications Consumer Video
Standards CEA-861B, DVI 1.0, HDCP 1.1, HDMI 1.2a, ITU656
Control Interface I²C
Voltage - Supply 1.71V ~ 1.89V
Mounting SMD (SMT)
Package / Case 76-LFBGA, CSPBGA
Supplier Device Package 76-CSPBGA (6x6)
Base Product Number AD9889
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD9889ABBCZ-80,2156-AD9889ABBCZ-80-AD
Standard Package 1
Win Source Part Number 1226056-AD9889ABBCZ-80
Ultra Librarian 3D Model Ultra Librarian AD9889ABBCZ-80 CAD Model

Description

The AD9889ABBCZ-80 is a high-performance HDMI Interface IC manufactured by Analog Devices Inc. This cutting-edge product is designed to provide a reliable and efficient solution for high-definition multimedia interface applications. It is ideally suited for a wide range of products such as home entertainment systems, professional audio/video equipment, and any device requiring high-speed digital video and audio transmission.

Key Features

  • High-Definition Multimedia Interface: The AD9889ABBCZ-80 supports HDMI 1.2a, which allows for the transmission of high-definition video and multi-channel audio through a single cable.
  • High Data Rate: With a maximum TMDS clock frequency of 80 MHz, it can handle video resolutions up to 1080p, providing crystal clear images and a seamless viewing experience.
  • Audio Support: It includes an integrated I2S interface for audio data, supporting up to eight channels of 192 kHz quality audio, which is perfect for high-fidelity systems.
  • Deep Color Support: The device is capable of deep color depths, offering enhanced color accuracy and detail.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9889ABBCZ-80 maintains low power operation, reducing the overall power requirements of the system it is integrated into.
  • Compact Size: The compact package size makes it an ideal choice for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the AD9889ABBCZ-80 makes it an excellent choice for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Home theater receivers
  • Blu-ray players
  • Game consoles
  • Professional video projectors
  • Video conferencing systems

With its robust feature set, the AD9889ABBCZ-80 from Analog Devices Inc. stands out as a premier solution for any application requiring the highest standards in video and audio transmission. Integrating this HDMI Interface IC into your product will ensure a high-quality, immersive multimedia experience for end-users.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess