EN
  • EN
  • DE

SI3226-C-GQ

Part No SI3226-C-GQ
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189772-SI3226-C-GQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3226-C-GQ CAD Model

Description

The SI3226-C-GQ is a single-channel, low-power Subscriber Line Interface Circuit (SLIC) designed by Silicon Labs, providing an analog front-end to interface with telephone lines. It's commonly used in VoIP (Voice over Internet Protocol) gateways, PBX (Private Branch Exchange) systems, and various telecommunications equipment. This device prioritizes low power consumption alongside a high level of integration for diverse application scenarios.

Applications

  • VoIP Gateways, particularly Integrated Access Devices (IADs)
  • PBX systems in corporate or business environments
  • FXS ports in routers and modems for connecting analog telephones
  • Wireless Local Loop (WLL) applications extending telephone services wirelessly
  • Central Office (CO) line cards in telecommunications infrastructure

Features

  • Single-channel SLIC operation
  • Integrated ringing generator capable of producing various ringing waveforms and frequencies
  • Programmable loop feed voltage and current limiting for tailored line characteristics
  • Integrated DC-DC controller for power management and efficiency
  • Battery switch functionality to provide backup power during power outages
  • On-hook transmission support for features like Caller ID and Message Waiting Indication (MWI)
  • Two-wire impedance matching capabilities
  • PCM/SPI digital interface for integration with digital systems
  • Comprehensive test modes for line diagnostics and troubleshooting
  • Low power consumption in both active and standby modes

Benefits

  • Reduced system cost and footprint due to the device's high integration
  • Improved voice quality through advanced line interface functionalities
  • Lower power consumption, making it suitable for energy-efficient applications
  • Simplified system design thanks to integrated DC-DC control and ringing generation
  • Enhanced reliability due to integrated protection mechanisms
  • Flexibility to adapt to different line conditions and regulatory requirements through programmability

Additional Details

The SI3226-C-GQ is engineered to adhere to modern telecommunications standards, including its integrated ringing generator which supports diverse global standards. Its programmable loop feed allows for optimal line performance in various loop length scenarios. The DC-DC controller promotes efficient power conversion, reducing heat and increasing battery life during backup operations.

Advanced features like on-hook transmission and complete test modes improve user experience and reduce maintenance costs. Offered in a compact package with a wide supply voltage range, the SI3226-C-GQ offers a robust solution for telecommunication needs, requiring a single-channel SLIC characterized by integration, performance, and power efficiency.

You May Also Be Interested in

Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.2806 $100.5612
3+ $41.2566 $123.7698
5+ $39.9665 $199.8325
6+ $38.6775 $232.0650
8+ $37.3885 $299.1080
11+ $33.5204 $368.7244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess