EN
  • EN
  • DE

SPNZ801128-TR

Part No SPNZ801128-TR
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet PHY, 100Mbps, -40 to 85°C, VQFN-24, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006230-SPNZ801128-TR
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPNZ801128-TR CAD Model

Description

Microchip Technology SPNZ801128-TR Overview

The SPNZ801128-TR is a cutting-edge integrated circuit from Microchip Technology, a leader in the semiconductor industry. This product is designed to cater to the needs of modern electronic systems, providing robust performance and reliability. It is commonly used in a wide range of applications, from automotive systems to industrial controls, and consumer electronics.

Key Features

  • High Performance: The SPNZ801128-TR is built to deliver high-speed operations, ensuring that electronic systems function efficiently and effectively.
  • Low Power Consumption: With energy efficiency in mind, this IC helps reduce overall power consumption, making it ideal for battery-powered devices and applications where energy usage is a concern.
  • Robust Durability: Microchip Technology's commitment to quality means that the SPNZ801128-TR is designed to withstand harsh conditions and provide a long operational lifespan.
  • Advanced Technology: This product incorporates the latest advancements in semiconductor technology, offering superior performance and integration capabilities.

Applications

The versatility of the SPNZ801128-TR allows it to be utilized in a variety of applications. It is particularly well-suited for:

  • Automotive systems, such as engine control units and infotainment systems
  • Industrial automation, including robotics and process control
  • Consumer electronics, like smart home devices and portable gadgets
  • Communication equipment, ranging from routers to wireless modules

Product Specifications

The SPNZ801128-TR comes in a compact package, optimized for easy integration into various circuit designs. It meets stringent industry standards and is compliant with relevant environmental regulations, ensuring both performance and sustainability.

Ordering Information

The product is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. The '-TR' suffix indicates that this variant of the SPNZ801128 is designed for these specific packaging requirements.

Conclusion

In summary, the Microchip Technology SPNZ801128-TR is a high-quality, versatile integrated circuit that offers a blend of performance, efficiency, and durability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.0766
Intel
10/100 Mbps Platform LAN Connect 3.3V PBGA-64 LEADED
Need more? Email Us
Microchip Technology
Ethernet Controller, 3.3V, 100Mbps, LQFP-100, RoHS
Need more? Email Us
Microchip Technology
Ethernet ICs
Lowest to $52.9285
Microchip Technology
IC ETHERNET SWITCH 3PORT 64TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-TQFP-EP (10x10)
Lowest to $12.5133
Microchip Technology
Ethernet Bridges, 3.3V, -40 to 105°C, VQFN-64, RoHS
Lowest to $16.3213
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN / Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Lowest to $16.8806
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $8.3591
Microchip Technology
IC ETHERNET CTLR USB 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
Lowest to $14.0941

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess