EN
  • EN
  • DE

LAN7801T-I/9JXVAO

Part No LAN7801T-I/9JXVAO
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet Bridges, 3.3V, -40 to 105°C, VQFN-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022169-LAN7801T-I/9JXVAO
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN7801T-I/9JXVAO CAD Model

Description

Microchip Technology's LAN7801T-I/9JXVAO: High-Performance USB 3.1 to Ethernet Controller

The LAN7801T-I/9JXVAO is an advanced USB 3.1 Gen 1 to 10/100/1000 Ethernet controller produced by Microchip Technology, a renowned leader in the semiconductor industry. This high-performance product is designed to deliver reliable network connectivity with fast data transfer rates, making it an ideal solution for a variety of applications including desktop and mobile PCs, gaming consoles, digital TVs, and set-top boxes.

With its integrated 10/100/1000 Gigabit Ethernet MAC and PHY, the LAN7801T-I/9JXVAO provides seamless connectivity and interoperability with a wide range of network infrastructure. This controller also supports Energy Efficient Ethernet (IEEE 802.3az) and numerous power management features, which contribute to reduced power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious consumers and businesses.

The LAN7801T-I/9JXVAO is equipped with a USB 3.1 interface that enables super-speed data transfers of up to 5 Gbps, vastly outperforming older USB 2.0 connections. This feature ensures that users can experience the full potential of their network speed without bottlenecks caused by the interface.

For developers and manufacturers, the LAN7801T-I/9JXVAO is a versatile component that comes with a suite of software drivers and support for various operating systems, which simplifies the integration process and accelerates time-to-market. Its compact form factor also allows for easy inclusion in space-constrained designs without sacrificing functionality or performance.

In summary, the LAN7801T-I/9JXVAO from Microchip Technology is a superior USB-to-Ethernet solution that offers high-speed connectivity, energy efficiency, and ease of integration. Whether it's for consumer electronics, networking equipment, or industrial applications, this product stands out as a reliable and high-performing choice for designers looking to enhance network connectivity in their devices.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $12.7691
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA
Need more? Email Us
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Microchip Technology
IC TELECOM INTERFACE 11PORT / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $109.5489
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Broadcom Limited
Need more? Email Us
Microchip Technology
10/100 Base-fx Physical Layer Transceiver 48 TQFP 7X7X1.0MM Tray Rohs Compliant: Yes
Lowest to $3.2481
Texas Instruments
IC TRANSCEIVER 1/1 48VQFN / 1/1 Transceiver Ethernet 48-VQFN (7x7)
Lowest to $6.0539

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess