EN
  • EN
  • DE

LU82541PISL7FZ

Part No LU82541PISL7FZ
Manufacturer Intel
Catalog Ethernet Interface
Description Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package BGA
Data Rate 1 Gbps
Interface PCI
Max Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Pins 196
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1199907-LU82541PISL7FZ
Categories Ethernet Interface
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LU82541PISL7FZ CAD Model

Description

The Intel LU82541PISL7FZ is a medium popularity electronic component that belongs to the Ethernet Interface category.

  • Popularity: Medium
  • Category: Ethernet Interface
  • Data Rate: 1 Gbps
  • Interface: PCI
  • Case/Package: BGA
  • Mount: Surface Mount
  • RoHS: Compliant
  • Max Operating Temperature: 70 °C

You May Also Be Interested in

Microchip Technology
Ethernet Controller, 3.3V, 100Mbps, LQFP-100, RoHS
Need more? Email Us
Microchip Technology
IC TXRX FULL/HALF 8/8 64QFN / 8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Lowest to $6.0766
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $43.6568
Intel
Niantic; Dual Port 10GIG Ethernet Mac
Need more? Email Us
Intel
4 Channel Cio Controller For Thunderbolt Daisy Chainable Devices.
Need more? Email Us
Intel
Ethernet Controller 100Mbps/1000Mbps/10000Mbps 3.3V 576-Pin FCBGA
Lowest to $48.2723
Microchip Technology
IC TELECOM INTERFACE 302TQFP / Telecom IC Ethernet Switch 302-TQFP (24x24)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
Lowest to $14.0941
Microchip Technology
IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100/1000 Base-T PHY MII, RMII, RGMII Interface 64-QFN (8x8)
Lowest to $13.9238

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess