EN
  • EN
  • DE

1746092-1

Part No 1746092-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description CONN PLUG 10POS 2.50MM R/A SLDR / 10 Position Plug, Male Blades Connector Solder 0.098" (2.50mm) Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Style Battery
Connector Type Plug, Male Blades
Number of Positions 10
Pitch 0.098" (2.50mm)
Mounting Through Hole, Right Angle
Number of Rows 1
Termination Solder
Features Keyed
Color Black
Fastening Type Push-Pull
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 11.8µin (0.30µm)
Voltage Rating 30 V
Current Rating (Amps) 6 A
Material - Insulation Thermoplastic
Temperature Range - Operating -20°C ~ 80°C
Base Product Number 1746092
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A107791,-1746092-1-CSI,-1746092-1-SI
Standard Package 45
Win Source Part Number 1334314-1746092-1
Ultra Librarian 3D Model Ultra Librarian 1746092-1 CAD Model

Description

The TE Connectivity AMP Connectors 1746092-1 is a blade type power connector assembly with ten positions and a pitch of 0.098" (2.50mm).

  • Positions: Ten
  • Pitch: 0.098" (2.50mm)
  • Connector Type: Plug, Male Blade
  • Fastening Type: Push-Pull
  • Color: Black
  • Contact Finish: Gold
  • Contact Finish Thickness: 11.8µin (0.30µm)
  • Voltage Rating: 30V
  • Current Rating: 6A
  • Mounting: Through Hole, Right Angle
  • Temperature Range: -20°C ~ 80°C
  • ROHS3 Compliant: Yes
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
Power Connectors & Interconnection Systems | CONN HDR 3POS 2.00MM SMD SLDR
Lowest to $1.4389
TE Connectivity
CONN RCPT 5POS 5.00MM PCB SLDR
Lowest to $8.3103
Molex, LLC
CONN HSG PLUG 2POS 6.20MM NAT
Lowest to $0.1698
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.0029
Molex, LLC
CONN HDR 2POS 7.50MM R/A SLDR
Lowest to $2.1089
Others
Need more? Email Us
Molex, LLC
GUARDIAN II RA PLUG 0.76AU 4CKT
Need more? Email Us
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $3.8004

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7356 $54.1492
16+ $6.3472 $101.5552
25+ $6.1488 $153.7200
34+ $5.9505 $202.3170
44+ $5.7521 $253.0924
59+ $5.1571 $304.2689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess