EN
  • EN
  • DE

0460075102

Part No 0460075102
Manufacturer Molex, LLC
Catalog Blade Type Power Connectors
Description CONN HDR 2POS 7.50MM R/A SLDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 10 Weeks
Features 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole, Right Angle
Manufacturer Molex, LLC
Series Sabre 46007
Package Tray
Operating Temperature Range -40°C ~ 75°C
Mounting Through Hole, Right Angle
Family Name 046007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0460-07-5102, 046007-5102, 460-07-5102, 46007-5102, 460075102
Quantity per package 525
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906914-0460075102
Ultra Librarian 3D Model Ultra Librarian 0460075102 CAD Model

Description

The Molex Sabre 46007 series is a 2 position header male blades connector that is designed for use with through-hole mounting.

  • Series: Sabre 46007
  • Connector Type: Header Male Blades
  • Number of Positions: 2
  • Mounting Type: Through-Hole
  • Termination Style: Right Angle Solder
  • Packaging: Tray
  • Operating Temperature Range: -40°C to 75°C
  • Family: 046007
  • Category: Connector
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 10 weeks

You May Also Be Interested in

Samtec Inc.
CONN HDR 8POS 5.00MM PCB SLDR
Lowest to $10.9795
Samtec Inc.
CONN RCPT 5POS 2.00MM SMD SLDR
Lowest to $10.0527
Molex, LLC
CONN HDR 4POS 7.50MM PCB SLDR / 4 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
TE Connectivity
CONN HSG PLUG 2POS 7.80MM BLACK / 2 Position Blade Type Power Housing Connector Plug Black 0.307" (7.80mm)
Lowest to $1.0080
Molex, LLC
GUARDIAN II TPA PBT 2CKT
Need more? Email Us
Molex, LLC
CONN HDR 2POS 7.50MM PCB SLDR / 2 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Lowest to $1.4622
TE Connectivity
CONN RCPT 5POS 5.00MM PCB SLDR
Lowest to $8.3103
TE Connectivity
CONN HDR 6POS 2.00MM R/A SLDR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1089 $50.6136
58+ $1.7304 $100.3632
90+ $1.6763 $150.8670
124+ $1.6223 $201.1652
160+ $1.5682 $250.9120
214+ $1.4060 $300.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess