Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Blade Type Power Connectors Blade Type Power Connector Assemblies
Package Tube
Product Status Active
Connector Type Header, Male Blades
Pitch 0.079" (2.00mm)
Mounting Type Board Edge, Through Hole, Right Angle
Termination Solder
Features Board Guide, Board Lock
Fastening Type Push-Pull
Win Source Part Number WS1208988-5146877-3
Ultra Librarian 3D Model Ultra Librarian 5146877-3 CAD Model

Description

6 Position Header, Male Blades Connector Solder 0.079" (2.00mm) Board Edge, Through Hole, Right Angle

You May Also Be Interested in

Molex, LLC
CONN HSG PLUG 3POS 7.30MM NAT
Need more? Email Us
ECAD model for 0351510319
Molex, LLC
CONN HDR 3POS 7.50MM R/A SLDR / 3 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole, Right Angle
Need more? Email Us
ECAD model for 0431603103
Molex, LLC
CONN HSG PLUG 2POS 6.20MM NAT
Lowest to $0.1902
ECAD model for 0351500200
Samtec Inc.
.250" POWERSTRIP/40 A HIGH-POWER / Position Connector
Need more? Email Us
ECAD model for PES-02-01-S-RA-SD
TE Connectivity
CONN RCPT 4POS 3.00MM SMD SLDR / 4 Position Receptacle, Female Blade Sockets Connector Solder 0.118" (3.00mm) Surface Mount
Need more? Email Us
ECAD model for 2108074-2
TE Connectivity
CONN HDR 6POS 2.00MM R/A SLDR
Need more? Email Us
ECAD model for 5146877-3
Molex, LLC
070 TER FEMALE 24
Lowest to $0.0127
ECAD model for 357480410
Samtec Inc.
VERTICAL POWER TERMINAL
Need more? Email Us
ECAD model for MPT-08-01-01-L-RA-SD
TE Connectivity
CONN RCPT 6POS 11.18MM PCB SLDR
Need more? Email Us
ECAD model for 556881-6

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention