Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396242-US1150CM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US1150CM CAD Model

Description

The US1150CM is a Schottky Barrier Rectifier manufactured by Vishay. These rectifiers are characterized by their low forward voltage drop and fast switching speeds, making them suitable for high-frequency applications where efficiency is critical. This particular model is designed to handle significant current loads while maintaining low power dissipation.

Applications

  • Switch Mode Power Supplies (SMPS): Ideal for use in the output rectification stage to improve efficiency.
  • High-Frequency Inverters: Rectifies the AC output of inverters in various power conversion systems.
  • DC-DC Converters: Used in DC-DC converters to improve efficiency and reduce heat generation.
  • Polarity Protection: Protects sensitive circuits from reverse voltage connections.
  • Freewheeling Diode: Provides a path for current in inductive circuits when the switching device is turned off.

Features

  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Enables operation at high frequencies.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • High Junction Temperature Capability: Allows operation in demanding thermal environments.
  • Guard Ring Construction: For transient protection.

Benefits

  • Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and higher efficiency in power conversion systems.
  • Enhanced Performance: Fast switching speed enables higher frequency operation, resulting in smaller and lighter components.
  • Increased Reliability: High surge current capability and robust construction ensure reliable operation under adverse conditions.
  • Reduced Heat Generation: Low power dissipation minimizes heat generation, simplifying thermal management.
  • Protection Against Transients: Guard ring structure provides added protection against voltage transients.

Additional Details

The US1150CM typically comes in a SMB (DO-214AA) package. Key specifications include a repetitive peak reverse voltage (VRRM) often around 50V, and an average forward rectified current (IF(AV)) around 1A. The forward voltage (VF) is typically very low, often around 0.3V to 0.5V at rated current. The operating temperature range is commonly between -65°C and +150°C. Specific parameters can be found in the manufacturer’s datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U05J4B48
Atmel
Need more? Email Us
ECAD model for U4050B-NFL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U1ZB22 TE12R
Atmel
Need more? Email Us
ECAD model for U2501B
Atmel
Lowest to $36.4000
ECAD model for U2759B-AFLG1
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Protek Devices
Need more? Email Us
ECAD model for U0404FC36C-T710-2
Atmel
Need more? Email Us
ECAD model for U4076B

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention