EN
  • EN
  • DE
  • IT

PIC17C756-25/L

Part No PIC17C756-25/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description High-Performance 8-Bit CMOS EPROM Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348606-PIC17C756-25/L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC17C756-25/L CAD Model

Description

Microchip Technology PIC17C756-25/L Microcontroller

The Microchip Technology PIC17C756-25/L is a high-performance, 8-bit CMOS microcontroller with integrated analog features. Designed for a broad range of applications, this microcontroller combines powerful architecture with 40 MHz (25 ns instruction cycle) operation for efficient processing and task management. It is particularly well-suited for industrial control, consumer products, automotive systems, and other embedded systems where a mix of digital and analog functionality is required.

Key Features:

  • CPU: The PIC17C756-25/L features a high-speed RISC CPU with a 25 ns instruction cycle, providing the power and flexibility needed for complex algorithms and control tasks.
  • Memory: It comes with 16KB of on-chip EPROM program memory, 902 bytes of data RAM, and 303 bytes of data EEPROM, which is ample for various applications.
  • Digital Peripherals: The device includes versatile digital peripherals, such as five timers, a synchronous serial port (SSP) for SPI or I²C communication, and two capture/compare/PWM modules.
  • Analog Features: It boasts a 10-bit, 8-channel Analog-to-Digital Converter (ADC) and two analog comparators, enhancing its capability to handle analog signals and making it ideal for sensor interfacing.
  • I/O Ports: The microcontroller offers 33 dedicated I/O pins for flexible connection to other components in a system.
  • Operating Voltage: The operating voltage range is 5.0V, suitable for compatibility with a wide range of peripherals and power supplies.
  • Temperature Range: It operates within an extended temperature range, making it reliable for use in harsh environmental conditions.
  • Package: The PIC17C756-25/L is available in a 68-pin PLCC package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC17C756-25/L makes it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Control Modules
  • Consumer Electronics
  • Smart Sensors and Instrumentation
  • Robotics
  • Communication Devices

With its robust architecture, comprehensive feature set, and Microchip's commitment to quality, the PIC17C756-25/L microcontroller is a reliable and cost-effective solution for your complex design challenges.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess