Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ACT533
Other Names -SN74ACT533DWG4R,TEXTISSN74ACT533DW,-296-4425-5,2156-SN74ACT533DW,-296-4425-5,-SN74ACT533DWR,SN74ACT533DWE4,-SN74ACT533DWE4R,296-4425-5,SN74ACT533DWE4,SN74ACT533DWG4,-SN74ACT533DWE4,SN74ACT533DWG4,-SN74ACT533DWG4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257391-SN74ACT533DW
Ultra Librarian 3D Model Ultra Librarian SN74ACT533DW CAD Model

Description

The SN74ACT533DW from Texas Instruments is a high-performance, octal D-type transparent latch designed for 8-bit storage applications. This integrated circuit is part of the 74ACT family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74ACT533DW is packaged in a wide-body SOIC package, ensuring a compact footprint suitable for space-constrained applications.

Key Features

  • Logic Type: D-Type Transparent Latch
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Maximum Operating Temperature: -40°C to +85°C
  • Package / Case: 20-SOIC (0.295", 7.50mm Width)
  • IC Interface Type: CMOS, TTL

Performance and Quality

The SN74ACT533DW latch is designed for high-speed operation, with a typical tpd (propagation delay time) of 8.5ns. It is capable of driving up to 15 LSTTL loads and has a low power consumption. The 3-state outputs are capable of driving bus lines or buffer memory address registers, providing flexibility in bus-oriented systems.

Applications

With its robust design and versatile features, the SN74ACT533DW is suitable for a wide range of applications, including:

  • Buffer memory address registers
  • Data storage and retrieval systems
  • Bus-oriented systems
  • Microprocessor or microcontroller interface

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The SN74ACT533DW meets or exceeds the specifications of the Joint Electron Device Engineering Council (JEDEC) standard. Additionally, TI provides extensive technical support and documentation, making it easier for designers and engineers to integrate this component into their projects.

You May Also Be Interested in

ON Semiconductor
IC LATCH OCTAL D 3ST 20-TSSOP
Lowest to $0.5141
ECAD model for MC74LVX573DTR2G
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP
Lowest to $0.8618
ECAD model for MC74HC373ADTR2G
Texas Instruments
IC D-TYPE TRANSP 1:1 16-SOIC
Need more? Email Us
ECAD model for CD4042BDT
ON Semiconductor
IC LATCH OCT TRNSP 3STATE 20SOIC
Lowest to $0.5279
ECAD model for MC74ACT373DWR2G
ON Semiconductor
IC LATCH ADDRESS 8BIT 16-SOIC
Need more? Email Us
ECAD model for MC74ACT259DG
ON Semiconductor
IC LATCH TRANSP OCT LV 20-TSSOP
Need more? Email Us
ECAD model for MC74LCX373DTG
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC74LCX16373A
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20SOEIAJ
Need more? Email Us
ECAD model for MC74HC373AFEL
ON Semiconductor
IC LATCH R-S QUAD P/N 16-SOIC
Lowest to $0.7800
ECAD model for MC14043BDR2G

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention