Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 399187-VQ2004J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VQ2004J CAD Model

Description

The VQ2004J is a P-Channel enhancement mode MOSFET manufactured by Vishay. This MOSFET is designed for efficient power management and switching in a variety of applications. Its key features include low on-resistance and fast switching speeds, making it suitable for both high-frequency and general-purpose circuits.

Applications

  • DC-DC Converters: Used in portable devices and power supplies for voltage conversion with high efficiency.
  • Load Switching: Controls power delivery to different components in electronic systems.
  • Power Management Circuits: Integrated into circuits to optimize power distribution and reduce energy consumption.
  • Battery Management Systems (BMS): Protects and manages battery charging and discharging cycles in portable devices.

Features

  • P-Channel Enhancement Mode: Simplifies gate drive requirements and provides efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power losses and enhances overall efficiency in power switching applications.
  • Fast Switching Speed: Allows high-frequency operation, making it suitable for PWM applications.
  • High Drain-Source Voltage (VDS): Offers a wide operating voltage range for diverse applications.
  • Surface Mount Package: Enables efficient PCB layout and high-density mounting.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, contributing to energy savings and longer battery life.
  • Enhanced System Reliability: Rugged design and stable performance ensure long-term reliability and reduced downtime.
  • Simplified Circuit Design: Easy integration into existing circuits with standard gate drive requirements.
  • Compact Footprint: Surface mount package allows for high-density board layouts and reduced component size.
  • Optimized Thermal Performance: Efficient heat dissipation ensures stable operation under varying load conditions and extends component lifespan.

Additional Details

The VQ2004J features a low gate threshold voltage, ensuring compatibility with a wide range of logic-level signals. The dynamic characteristics, such as gate charge and output capacitance, are optimized for superior switching performance. Detailed parameters such as maximum drain current, power dissipation, and thermal resistance are specified in the datasheet, allowing designers to accurately model and simulate circuit behavior. This MOSFET is typically provided in tape and reel packaging, facilitating automated assembly processes and reducing manufacturing costs.

The VQ2004J also demonstrates excellent avalanche ruggedness, providing additional protection against voltage transients and inductive loads. Its robust construction ensures reliable operation even in demanding environments. Vishay's commitment to quality guarantees consistent performance and a long operational life for the VQ2004J. This MOSFET offers a stable and efficient solution for modern electronic designs, optimizing both performance and reliability in power management applications. Its versatility and efficiency make it a preferred choice for engineers designing sophisticated electronic systems.

You May Also Be Interested in

Atmel
Need more? Email Us
ECAD model for U2894B-AFSG3
Atmel
Need more? Email Us
ECAD model for U665B
ON Semiconductor
Need more? Email Us
ECAD model for U1540G
Atmel
Need more? Email Us
ECAD model for U4290B-BTL
Protek Devices
Need more? Email Us
ECAD model for U0402FC36C-T73-2
Atmel
Need more? Email Us
ECAD model for U2501B
Atmel
Need more? Email Us
ECAD model for U4076B
Toshiba Semiconductor and Storage
TOSHIBA ZENER DIODE SILICON DIFFUSED-JUNCTION TYPE
Lowest to $0.8668
ECAD model for U5ZA27
NXP / Nexperia
Need more? Email Us
ECAD model for U2330B-AFLG3

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention