EN
  • EN
  • DE

K6EL-A100

Part No K6EL-A100
Manufacturer Omron
Catalog Protection Relays & Systems
Description EARTH LEAKAGE RELAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Last Time Buy
Function Ground Fault
Voltage - Supply 100/110VAC, 200/220VAC
Trip Range 0.1/0.2A
Delay Time 0.3/0.8s
Mounting Type Socketable
Termination Style Plug In, 11 Pin (Octal)
Features Manual Reset, Test Button
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian K6EL-A100 CAD Model

Description

NULL

You May Also Be Interested in

Omron
PWR MULTICIRCUIT PROTECT
Need more? Email Us
Littelfuse Inc.
NEUTRAL-EARTHING-RES MON 48VDC P
Need more? Email Us
Littelfuse Inc.
SURGE ARRESTER GDT
Need more? Email Us
Littelfuse Inc.
MONITOR EARTH LEAKAGE 24VDC
Need more? Email Us
TE Connectivity
1100DC-16SX=WILMAR CURRENT REL /
Need more? Email Us
Littelfuse Inc.
ARC-FLASH RELAY NO COMM. UL&C-TI
Need more? Email Us
Littelfuse Inc.
NEUTRAL-EARTHING-RES MON PROFIBU
Need more? Email Us
Omron
TMR DPST-NO .1MIN-10HR BK DC12
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 20-65A
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess