EN
  • EN
  • DE

MC14043BDR2G

Part No MC14043BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH R-S QUAD P/N 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type S-R Latch
Output Type Tri-State
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 4
Propagation Delay Time (ns) 60ns
Current - Output High, Low 8.8mA, 8.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022567-MC14043BDR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14043BDR2G CAD Model

Description

The ON Semiconductor MC14043BDR2G is a versatile and high-performance Quad R-S Latch integrated circuit, designed to meet a wide range of digital control and memory applications. This component is part of the MC14043B series, which is well-known for its reliability and functionality in complex electronic systems.

Key Features

  • Quad R-S Latches: The device contains four independent R-S latches, providing the user with multiple control elements in a single package.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3V to 18V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable to various power supply requirements.
  • Low Power Consumption: Designed for low power consumption, it is ideal for battery-powered devices and energy-saving applications.
  • High Noise Immunity: The MC14043BDR2G possesses a high degree of noise immunity, ensuring stable operation even in electrically noisy environments.
  • Output Current: Capable of sourcing or sinking up to 6.8 mA, this IC can directly drive LEDs or small relays, providing a flexible output configuration.
  • Temperature Range: The device can operate within a temperature range of -55°C to +125°C, allowing for use in extreme environmental conditions.

Applications

The MC14043BDR2G is ideal for various applications, including:

  • Memory storage circuits
  • Control systems
  • Timer functions
  • Logic circuitry
  • Interface circuitry

Package and Quality

This integrated circuit is offered in a SOIC-14 package, which is a small-outline package that is both space-saving and suitable for automated assembly processes. ON Semiconductor is committed to the highest standards of quality and reliability, and the MC14043BDR2G is designed to meet these stringent requirements, ensuring a reliable performance for the lifetime of your product.

With its combination of features, the MC14043BDR2G from ON Semiconductor is a practical choice for designers looking to incorporate reliable latching functions into their electronic designs.

You May Also Be Interested in

ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7377 $51.6390
170+ $0.6053 $102.9010
260+ $0.5864 $152.4640
355+ $0.5675 $201.4625
460+ $0.5486 $252.3560
615+ $0.4918 $302.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess