EN
  • EN
  • DE

LT1910IS8#TRPBF

Part No LT1910IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER HI-SIDE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 48 V
Logic Voltage - VIL, VIH 0.7V, 3.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.linear.com
Win Source Part Number 719112-LT1910IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1910IS8#TRPBF
Introduction Date October 16, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1910IS8#TRPBF CAD Model

Description

LT1910IS8#TRPBF - Protected High Side MOSFET Driver

The LT1910IS8#TRPBF is a robust high side MOSFET driver designed by Linear Technology, now part of Analog Devices, to provide efficient and reliable operation in a wide array of applications. This component is specifically engineered to drive high-side N-channel power MOSFETs in high voltage applications, making it an ideal choice for automotive, industrial, and harsh environment applications where reliability and performance are critical.

The device operates over a wide input voltage range of 8V to 48V, ensuring versatility in various system voltages. Its internal charge pump fully enhances an external N-channel MOSFET switch, allowing it to remain on indefinitely. The LT1910IS8#TRPBF is capable of providing gate drive for a MOSFET with supply voltages as low as 7.2V and is fully operational up to 135V, which means it can handle significant transients without failing.

One of the key features of this MOSFET driver is its robust fault protection. The LT1910IS8#TRPBF offers protection against over-current, which is sensed to prevent the MOSFET from overheating and potentially failing. In the event of an over-current condition, the driver will automatically shut down to protect the MOSFET and the load. Furthermore, the device provides additional safety features, including protection against short circuits, thermal overload with automatic restart, and under-voltage lockout.

The LT1910IS8#TRPBF comes in a thermally efficient 8-lead SOIC package, which is suitable for space-constrained applications. The device's operating temperature range of -40°C to 125°C ensures stable operation across a broad range of environmental conditions. Moreover, its rugged design makes it resistant to the transients and noise typically found in industrial and automotive settings.

This MOSFET driver is not only powerful but also user-friendly. Its simple pinout makes it easy to implement in a circuit, and it requires minimal external components, reducing overall design complexity and cost. Whether you're designing motor controls, power distribution systems, or protecting sensitive loads, the LT1910IS8#TRPBF is a reliable and efficient solution for driving high-side power MOSFETs.

You May Also Be Interested in

Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4430 $50.6580
15+ $6.9276 $103.9140
23+ $6.7111 $154.3553
31+ $6.4946 $201.3326
40+ $6.2781 $251.1240
54+ $5.6287 $303.9498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,866 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess